EN
  • EN
  • DE

PI49FCT3807DHE

Part No PI49FCT3807DHE
Manufacturer Diodes Incorporated
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER 1:10 156MHZ 20SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
Mfr Diodes Incorporated
Series 49FCT
Package Tube
Product Status Obsolete
Type Fanout Buffer (Distribution)
Number of Circuits 1
Input CMOS, TTL
Output CMOS, TTL
Frequency - Max 156 MHz
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package 20-SSOP
Base Product Number 49FCT3807
Standard Package 66 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 654802-PI49FCT3807DHE
Ultra Librarian 3D Model Ultra Librarian PI49FCT3807DHE CAD Model

Description

Product Overview: PI49FCT3807DHE from Diodes Incorporated

The PI49FCT3807DHE is a high-performance clock buffer from Diodes Incorporated, designed to address the needs of modern high-speed digital systems. This advanced IC is engineered to provide low-skew clock distribution, which is crucial for maintaining signal integrity and synchronization across multiple devices in a system. The device is a part of the PI49FCT series, known for its reliability and performance in clock distribution applications.

Key Features

  • Low Skew: The PI49FCT3807DHE boasts an exceptionally low skew rate, which minimizes the timing difference between clock signals, ensuring reliable and consistent performance.
  • High-Speed Operation: With its capability to support high-frequency clock signals, this buffer is suitable for systems that require fast data processing and high-speed communication.
  • Multiple Outputs: The device offers 10 buffered outputs, allowing for broad distribution of a single clock signal to multiple destinations without signal degradation.
  • Compatibility: It is compatible with TTL and CMOS technologies, making it a versatile choice for interfacing with a wide range of digital components.
  • Low Power Consumption: Designed for energy efficiency, the PI49FCT3807DHE operates with low power consumption, reducing the overall power requirement of the system.

Applications

The PI49FCT3807DHE is suitable for a variety of applications where precise clock distribution is critical. It is commonly used in:

  • Telecommunication systems
  • Networking equipment such as routers and switches
  • Computers and servers
  • Data storage devices
  • Industrial control systems

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the PI49FCT3807DHE is no exception. It undergoes rigorous testing to ensure it meets the high standards expected of modern electronic components. With its robust design and dependable performance, this clock buffer is an excellent choice for designers looking to enhance the performance and reliability of their digital systems.

Technical Specifications

The PI49FCT3807DHE operates over a wide voltage range and is available in a space-saving QSOP package. For detailed technical specifications, designers should refer to the datasheet provided by Diodes Incorporated, which offers comprehensive information on electrical characteristics, pin configurations, timing diagrams, and application notes.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 160MHZ 8SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK BUF 1:4 2.1GHZ 16VFQFPN
Lowest to $4.2435
Texas Instruments
IC CLK BUFFER 1:2 3.8GHZ 8SOIC
Lowest to $4.6841
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 27MHZ 8SOIC
Lowest to $6.6978
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 200MHZ 8SOIC
Lowest to $3.5472
Microchip Technology
2.5V, 2.0GHz ANY DIFF. IN-TO-LVDS PROGRAMMABLE CLOCK DIVIDER AND 1:2 FANOUT BUFFER W/ INTERNAL TERMINATION | IC CLK BUFFER 1:2 2GHZ 16MLF
Lowest to $6.4298
IDT, Integrated Device Technology Inc
IC CLOCK BUFFER 1:5 20QSOP
Lowest to $0.6759
IDT, Integrated Device Technology Inc
IC CLOCK BUFFER 1:5 20SOIC
Lowest to $2.3278
ON Semiconductor
5.0 V ECL 1:2 Differential Fanout Buffer | IC CLK BUFFER 1:2 1.5GHZ 8TSSOP
Lowest to $1.6817

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9678 $58.0680
150+ $0.7942 $119.1300
230+ $0.7694 $176.9620
315+ $0.7445 $234.5175
405+ $0.7197 $291.4785
540+ $0.6452 $348.4080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess