EN
  • EN
  • DE

PI4ULS5V104ZBEX-2017

Part No PI4ULS5V104ZBEX-2017
Manufacturer Diodes Incorporated
Catalog OEM Parts (O - R)
Description Interface Uls V-QFN3535-14
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 972877-PI4ULS5V104ZBEX-2017
Categories OEM Parts(O-R)
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PI4ULS5V104ZBEX-2017 CAD Model

Description

Diodes Incorporated PI4ULS5V104ZBEX-2017: A Versatile Logic Level Translator

The PI4ULS5V104ZBEX-2017 is a high-performance, 4-bit configurable dual-supply bidirectional level translator manufactured by Diodes Incorporated. This advanced semiconductor device is designed to provide seamless voltage level translation between different logic levels, ranging from 1.2V to 5.5V, which makes it an ideal component for multi-voltage systems. Its bidirectional capability allows for automatic direction sensing without the need for a direction control signal.

At the heart of the PI4ULS5V104ZBEX-2017 are four bidirectional channels, each of which can be used independently, providing flexibility for various data paths in a system. This feature is particularly useful for interfacing devices that operate at different voltage levels within the same system, such as microcontrollers, analog-to-digital converters, and other integrated circuits.

The device supports up to 100 MHz up-translation and greater than 100 MHz down-translation at < 30pF cap load, which allows for high-speed data transfer and is suitable for fast communication protocols. It also features a power-off protection on the I/O ports, ensuring that the device is protected against any potential damage when power is not applied.

Moreover, the PI4ULS5V104ZBEX-2017 comes in a compact 20-pin TSSOP package, which is ideal for space-constrained applications. Its small footprint does not compromise its performance and reliability, making it an excellent choice for portable and mobile devices, as well as for industrial and automotive applications where space is at a premium.

With its low on-state resistance, the PI4ULS5V104ZBEX-2017 ensures minimal signal distortion and power loss, providing a high integrity level translation solution for various digital interfaces. Additionally, the device is fully specified over the -40°C to +85°C temperature range, which guarantees stable operation under different environmental conditions.

In summary, the PI4ULS5V104ZBEX-2017 from Diodes Incorporated is a versatile, high-speed logic level translator that offers reliable performance for applications requiring voltage level translation between various digital interfaces. Its bidirectional channels, high-speed capability, and compact design make it a top choice for designers looking to bridge different logic voltage domains efficiently.

You May Also Be Interested in

Essentra Components
Need more? Email Us
World Produts Inc.
Need more? Email Us
Texas Instruments
Need more? Email Us
KOA Speer
Need more? Email Us
Rockwell
Need more? Email Us
Rockwell
Need more? Email Us
KOA Speer
Need more? Email Us
Intel
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.8166 $61.2450
175+ $0.6699 $117.2325
270+ $0.6491 $175.2570
370+ $0.6283 $232.4710
480+ $0.6075 $291.6000
640+ $0.5440 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 106,200 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess