EN
  • EN
  • DE

PI5C16211AE

Part No PI5C16211AE
Manufacturer Diodes Incorporated
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC 24-BIT BUS SWITCH 56-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Tube/Rail
Status Obsolete(EOL)
Type Bus Switch
Independent Circuits 2
Voltage Supply Source Single Supply
Supply Voltage - Operating 4 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 56-TSSOP
Win Source Part Number 135450-PI5C16211AE
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PI5C16211AE CAD Model

Description

Overview of PI5C16211AE from Diodes Incorporated

The PI5C16211AE is a high-performance, 24-pin bus switch manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This switch is designed to provide five bits of high-speed bus switching with low on-resistance, making it an ideal solution for applications that require efficient data flow and signal routing.

Key Features

  • Low On-Resistance: The PI5C16211AE features a low on-resistance of typically 5 ohms, ensuring minimal signal distortion and power loss during operation.
  • 5-Bit Bus Switch: The device offers a 5-bit wide bus switch, allowing for multiple data lines to be switched simultaneously, which is critical for parallel data processing and high-speed data transfer.
  • Wide Operating Voltage Range: It operates over a wide voltage range of 4.5V to 5.5V, making it compatible with a variety of logic level standards and ensuring reliable performance across different power supplies.
  • Fast Switching Speed: The switch is designed for rapid switching, with a propagation delay of typically 0.25 ns, which is essential for high-speed applications.
  • Low Power Consumption: This component is optimized for low power consumption, which is critical for battery-operated devices and energy-efficient systems.
  • High Bandwidth: The PI5C16211AE offers high bandwidth (over 200MHz) to support fast data transmission rates, making it suitable for high-performance computing and communication systems.

Applications

The PI5C16211AE is versatile and can be used in a wide range of applications, such as:

  • Switching on/off bus lines in networking equipment
  • Signal gating, demultiplexing, and hot-docking in servers and PC motherboards
  • Interface switching in telecom infrastructure
  • Data path management in high-speed data acquisition systems

Quality and Reliability

Diodes Incorporated ensures that the PI5C16211AE meets the highest quality and reliability standards. The device is available in a compact QSOP package and is RoHS compliant, adhering to environmental regulations and industry standards for lead-free components.

With its robust design and advanced features, the PI5C16211AE is a powerful solution for designers looking to optimize their high-speed digital systems.

You May Also Be Interested in

Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess