EN
  • EN
  • DE

P3057LCG

Part No P3057LCG
Manufacturer NIKO-SEM
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NIKO-SEM
Win Source Part Number 265942-P3057LCG
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian P3057LCG CAD Model

Description

The NIKO-SEM P3057LCG is a P-Channel enhancement mode MOSFET designed for various power switching applications. It is often employed in high-side switching configurations, delivering dependable and efficient operation.

Applications

  • Load switching: Powering on and off various electronic loads effectively and reliably.
  • Power management circuits: Incorporated into power supplies and DC-DC converters for optimized voltage regulation.
  • Battery management systems: Manages the charging and discharging processes of batteries efficiently.
  • DC-DC converters: Acts as a switching element in voltage regulation circuits.

Features

  • P-Channel enhancement mode: Operates when the gate voltage is negative in relation to the source.
  • Low on-resistance (RDS(on)): Reduces power dissipation during switching, leading to higher energy efficiency.
  • High current capability: Handles significant current levels effectively.
  • Fast switching speed: Enables fast and efficient switching characteristics.

Benefits

  • Improved power efficiency: Minimizes power loss and heat generation, contributing to longer battery life and cooler operation.
  • Increased system reliability: Offers stable and dependable switching operation.
  • Simplified circuit design: Easier to incorporate into different applications, simplifying the design process.
  • Compact size: Allows for smaller, more compact electronic products.

The P3057LCG includes a low gate charge design, further diminishing switching losses and improving efficiency. Commonly available in surface-mount packages such as TO-252, allowing for automated assembly and efficient manufacturing. Crucial specifications include the drain-source voltage (VDS), gate-source voltage (VGS), and continuous drain current (ID). This component is designed for applications necessitating high-side switching with both reliability and efficiency.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
NVIDIA
Lowest to $35.9055
NIKO-SEM
Lowest to $6.5223
NVIDIA
Need more? Email Us
NEC-TOKIN
Need more? Email Us
AVX Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
NVIDIA
Need more? Email Us
NVIDIA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.8293 $64.9758
13+ $8.8854 $115.5102
21+ $8.6082 $180.7722
28+ $8.3299 $233.2372
36+ $8.0527 $289.8972
48+ $7.2199 $346.5552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,400 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess