EN
  • EN
  • DE

PI5C16245AEX

Part No PI5C16245AEX
Manufacturer Diodes Incorporated
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC 16BIT BUS SWITCH 48TSSOP / Bus Switch 2-Element CMOS 16-IN 48-Pin TSSOP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Obsolete(EOL)
Type Bus Switch
Independent Circuits 2
Voltage Supply Source Single Supply
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 48-TSSOP
Win Source Part Number 089836-PI5C16245AEX
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name PI5C16245
Introduction Date July 06, 2000
ECCN EAR99
Country of Origin China, India, Malaysia, Taiwan, Thailand
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian PI5C16245AEX CAD Model

Description

Diodes Incorporated PI5C16245AEX Product Overview

The PI5C16245AEX from Diodes Incorporated is a high-performance, 16-bit bus switch designed with the modern electronic engineer's needs in mind. Ideal for applications requiring high-speed signal switching and bus isolation, this component ensures that your circuits operate with efficiency and reliability.

Key Features

  • High Bandwidth: The PI5C16245AEX offers a wide bandwidth which ensures minimal signal distortion and supports high-speed data transfer.
  • Low On-Resistance: With a low on-state resistance, this bus switch provides better signal integrity and reduces power loss, enhancing overall system performance.
  • 5V Tolerant: This device is compatible with 5V I/O, allowing for easy integration with legacy systems as well as newer designs.
  • Bi-Directional Switching: The bi-directional nature of the switches allows for versatile signal routing, making it suitable for a wide array of applications.
  • Quick Switching Speed: Fast turn-on and turn-off times enable rapid switching between circuits, which is critical for high-speed data processing and applications with tight timing requirements.

Applications

  • Server and Networking Equipment: For efficient data management and high-speed communication.
  • Signal Routing: Useful in complex digital systems where multiple signal paths need to be managed.
  • Interface Bridging: Ideal for interfacing between different digital components or systems.
  • Hot-Swapping and Docking Stations: Ensures seamless connectivity and disconnection without the need to power down the system.

The PI5C16245AEX is housed in a robust package that ensures durability and long-term reliability. The product's design reflects Diodes Incorporated's commitment to providing components that meet the stringent requirements of today's electronic devices.

Whether you're designing a state-of-the-art data center, upgrading telecommunications infrastructure, or creating a consumer electronics product, the PI5C16245AEX brings a blend of speed, efficiency, and versatility to your project. With its advanced features and proven performance, this bus switch from Diodes Incorporated is an excellent choice for engineers looking to optimize their high-speed digital systems.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6667 $58.3345
85+ $1.3675 $116.2375
135+ $1.3248 $178.8480
185+ $1.2821 $237.1885
235+ $1.2393 $291.2355
315+ $1.1111 $349.9965
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,320 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess