EN
  • EN
  • DE

PI5C3257Q

Part No PI5C3257Q
Manufacturer Diodes Incorporated
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC QUAD2:1 MLTPLXR BUS SW 16QSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Tube
Part Status Obsolete (End Of Life)
Type Multiplexer/Demultiplexer
Independent Circuits 1
Voltage Supply Source Single Supply
Supply Voltage (V) 4.75V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-SSOP
Supplier Device Package 16-QSOP
Part Number Series 3257
Manufacturer Pack Quantity 97
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814201-PI5C3257Q
Ultra Librarian 3D Model Ultra Librarian PI5C3257Q CAD Model

Description

Diodes Incorporated PI5C3257Q: High-Speed CMOS Logic 8-Channel Multiplexer/Demultiplexer Bus Switch

The PI5C3257Q is a high-performance CMOS product from Diodes Incorporated, designed to serve as an 8-channel multiplexer/demultiplexer bus switch. This component is an ideal solution for applications that require efficient routing of digital signals with minimal propagation delay and cross-talk.

Constructed with the latest CMOS technology, the PI5C3257Q offers low power consumption and high-speed operation, which are essential for modern electronic devices. The device operates from a single power supply ranging from 4.5V to 5.5V, making it compatible with TTL-level logic while maintaining CMOS-level power dissipation.

The PI5C3257Q features a bus-hold circuit on each data input, which eliminates the need for external pull-up resistors and ensures that the inputs remain at a valid logic level when open. This feature simplifies board design and enhances system reliability. Additionally, the quick switch technology employed by the PI5C3257Q ensures a fast switch time, characterized by a propagation delay typically under 0.25ns, thereby maintaining signal integrity and reducing timing errors in high-speed applications.

With its broad operating temperature range of -40°C to +85°C, the PI5C3257Q is suited for various challenging environments, ensuring reliable performance across a spectrum of industrial and commercial applications. The device is offered in a space-saving 16-pin QSOP package, which is advantageous in systems where board space is at a premium.

The PI5C3257Q integrates multiple features that make it a versatile choice for designers. These include:

  • 5Ω switch connection between two ports.
  • Minimal ON resistance, providing low signal distortion.
  • Bi-directional data flow, with near-zero propagation delay.
  • Low operating and quiescent power consumption.
  • Compatibility with hot insertion and extraction (Live Insertion).

Whether it's for data acquisition systems, communication devices, or high-speed networks, the Diodes Incorporated PI5C3257Q brings a robust and efficient solution for your multiplexing and demultiplexing needs, ensuring that your designs meet the stringent requirements of fast-paced digital signal processing.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
265+ $0.2208 $58.5120
640+ $0.1811 $115.9040
990+ $0.1755 $173.7450
1,365+ $0.1698 $231.7770
1,760+ $0.1642 $288.9920
2,355+ $0.1471 $346.4205
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 265 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess