EN
  • EN
  • DE

PI5C3257W

Part No PI5C3257W
Manufacturer Diodes Incorporated
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC QUAD 2:1 MUX/DEMUX 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Tube/Rail
Status Active
Type Multiplexer/Demultiplexer
Independent Circuits 1
Voltage Supply Source Single Supply
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 061587-PI5C3257W
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PI5C3257W CAD Model

Description

Product Overview: PI5C3257W

The PI5C3257W is a high-performance, 5V dual 4:1 multiplexer/demultiplexer bus switch from Diodes Incorporated, designed for the switching of high-speed digital or analog signals. This versatile component is suitable for a variety of applications, including signal gating, data switching, and transmission line multiplexing in communication, networking, and data processing systems.

Key Features

  • Low On-Resistance: The PI5C3257W offers a low on-resistance (5Ω typical), which minimizes signal distortion and ensures efficient signal transfer.
  • Fast Switching: With a quick switch time of 4ns (max) and a propagation delay of just 250ps (max), this bus switch enables high-speed operation, making it ideal for applications requiring fast signal processing.
  • Wide Voltage Range: It operates over a wide voltage range of 4.5V to 5.5V, providing design flexibility and compatibility with standard 5V systems.
  • Low Power Consumption: The device has a low quiescent current of 1µA (max), contributing to energy-efficient designs.
  • Multiple Configurations: The dual 4:1 configuration allows for two separate sets of four inputs to be selected independently, providing versatility in signal routing.
  • High Bandwidth: A bandwidth of 250MHz ensures the PI5C3257W can handle high-frequency signals without compromising integrity.

Applications

The PI5C3257W's performance characteristics make it well-suited for a range of applications, including:

  • Networking equipment such as routers and switches
  • Communication devices and interfaces
  • Data processing and storage systems
  • Signal routing in audio/video equipment
  • Peripheral sharing and server management

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the PI5C3257W is no exception. It is offered in a wide-body SOIC-16 package, providing robustness and reliability for industrial-grade requirements. The device is also compliant with RoHS standards, ensuring an environmentally friendly product.

Overall, the PI5C3257W from Diodes Incorporated is a highly reliable and efficient solution for designers looking to manage multiple signal paths within their electronic systems, without compromising on performance and speed.

You May Also Be Interested in

Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess