EN
  • EN
  • DE

PI5C32X245BEX

Part No PI5C32X245BEX
Manufacturer Diodes Incorporated
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC 16BIT BUS SWITCH 40BQSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Type Bus Switch
Independent Circuits 2
Voltage Supply Source Single Supply
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 40-BQSOP
Win Source Part Number 061588-PI5C32X245BEX
Popularity Medium
Supply and Demand Status Balance
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian PI5C32X245BEX CAD Model

Description

Diodes Incorporated PI5C32X245BEX Bus Switch

The PI5C32X245BEX from Diodes Incorporated is a high-performance, 32-bit bus switch designed to provide efficient, high-bandwidth switching for data transfer and signal processing applications. This device is part of the Pericom® product family and is crafted to deliver the reliability and functionality expected from a leading semiconductor manufacturer.

Key Features

  • Wide Bandwidth: The device offers a wide bandwidth to facilitate high-speed data transfer, making it ideal for modern high-performance computing and communications systems.
  • Low On-Resistance: With its low on-resistance, the PI5C32X245BEX ensures minimal signal distortion and power loss, enhancing the overall efficiency of the system it's integrated into.
  • 5V Tolerant: It is designed to be tolerant to 5V signals, which allows for a broader range of compatibility with various logic levels and legacy devices.
  • Bi-directional Switching: The bus switch is bi-directional, allowing it to facilitate data flow in both directions, which is essential for duplex communication systems.
  • QuickSwitch® Technology: Incorporating Diodes Incorporated's QuickSwitch® technology, the PI5C32X245BEX provides near-zero propagation delay, which is critical for maintaining the integrity of high-speed signals.

Applications

The versatility of the PI5C32X245BEX makes it suitable for a wide range of applications, including:

  • High-speed data transfer systems
  • Signal routing and processing
  • Server and networking equipment
  • Telecommunications infrastructure
  • Industrial control systems

Product Specifications

The PI5C32X245BEX is offered in a compact 56-pin SSOP (Shrink Small Outline Package) that optimizes board space without compromising performance. It operates over a wide temperature range, making it suitable for industrial environments. The device also supports hot insertion and power-off protection, ensuring system stability and data integrity during unplanned power events or maintenance operations.

With its combination of high-speed performance, low power consumption, and robust design, the PI5C32X245BEX from Diodes Incorporated stands out as a superior choice for designers looking to optimize their data and signal switching capabilities.

You May Also Be Interested in

Renesas Electronics America
IC BUS SWITCH 8 X 1:1 48-TSSOP
Need more? Email Us
ON Semiconductor
IC MULTIPLEXER 2 X 4:1 16-SOIC
Need more? Email Us
Texas Instruments
IC DATA SELECT/MUX 2X4:1 16TSSOP
Lowest to $5.8209
Texas Instruments
SN74CB3T16210 20-BIT FET BUS SWI
Lowest to $2.6195
NXP / Nexperia
DHVQFN-20-EP(2.5x4.5) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $8.1493
SG Micro Corp
0.01uA TSSOP-16 Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.2911
Texas Instruments
3.3-V, CROSSPOINT/EXCHANGE, 20-C
Lowest to $2.6195
IDT, Integrated Device Technology Inc
IC BUS FET EXCH SW 4X4:4 80QVSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0492 $51.2300
60+ $1.6814 $100.8840
93+ $1.6289 $151.4877
127+ $1.5763 $200.1901
165+ $1.5238 $251.4270
220+ $1.3662 $300.5640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 860 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess