EN
  • EN
  • DE

PI5C3384LEX

Part No PI5C3384LEX
Manufacturer Diodes Incorporated
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BUS SWITCH 5 X 1:1 24TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Diodes Incorporated
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 24-TSSOP (0.173", 4.40mm Width)
Case / Package 24-TSSOP
Family Name PI5C3384
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889194-PI5C3384LEX
Ultra Librarian 3D Model Ultra Librarian PI5C3384LEX CAD Model

Description

Product Overview: PI5C3384LEX from Diodes Incorporated

The PI5C3384LEX is a high-performance, 10-bit, 2-port bus switch from Diodes Incorporated, designed to provide seamless connectivity and switching capabilities for data and address lines in computing and communication systems. This integrated circuit is part of the PI5C series, known for its low power consumption and high-speed operation.

Key Features

  • Low On-Resistance: The PI5C3384LEX features a low on-state resistance of typically 5 ohms, ensuring minimal signal distortion and power loss during switching operations.
  • Wide Voltage Range: It operates over a wide voltage range of 4.5V to 5.5V, making it compatible with various logic levels and providing design flexibility.
  • Quick Switching: Fast switch times (turn-on and turn-off) of around 0.25ns and 0.15ns, respectively, facilitate high-speed data transmission and reduce latency in critical applications.
  • 5V Tolerant: Input and output ports are 5V tolerant when powered off, allowing for interface flexibility with mixed-voltage systems without the risk of damage.
  • Low Quiescent Power: Despite its high-speed capabilities, the PI5C3384LEX maintains low quiescent power consumption, which is essential for energy-sensitive designs.
  • Industrial Temperature Range: With an operating temperature range of -40°C to +85°C, it is suitable for industrial applications that require robust performance under extreme conditions.

Applications

The PI5C3384LEX is ideal for a variety of applications where efficient data flow control is necessary. This includes:

  • High-speed data transfer systems
  • Networking equipment such as switches and routers
  • Server and computer motherboards
  • Signal gating and data multiplexing
  • Communication interfaces

Product Specifications

Enclosed in a space-saving LEX package, the PI5C3384LEX is designed for surface mount technology, enabling compact and high-density PCB designs. Its integrated circuitry is optimized for low crosstalk and minimal propagation delay, ensuring reliable performance in high-speed digital environments.

For detailed specifications, technical datasheets, and application notes, visit the Diodes Incorporated website or contact an authorized distributor. The PI5C3384LEX is a testament to Diodes Incorporated's commitment to providing advanced solutions for modern electronic challenges.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.5047 $60.5517
26+ $4.5161 $117.4186
40+ $4.3751 $175.0040
55+ $4.2342 $232.8810
71+ $4.0933 $290.6243
95+ $3.6694 $348.5930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,540 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess