EN
  • EN
  • DE

PI5C3400Q

Part No PI5C3400Q
Manufacturer Diodes Incorporated
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC 4BIT 4PORT BUS SWITCH 24QSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Tube/Rail
Status Obsolete(EOL)
Type Bus FET Exchange Switch
Independent Circuits 4
Voltage Supply Source Single Supply
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 24-QSOP
Win Source Part Number 061592-PI5C3400Q
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PI5C3400Q CAD Model

Description

The PI5C3400Q is a high-performance, low-voltage quad 2:1 Mux/DeMux bus switch designed by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete and semiconductor markets. This switch is part of Diodes Incorporated's extensive range of switching solutions, catering to the needs of advanced electronic systems.

Key Features

  • Low On-Resistance: The PI5C3400Q offers a remarkably low on-resistance of typically 5 ohms, ensuring minimal signal distortion and power loss, which is crucial for maintaining signal integrity in high-speed data paths.
  • Wide Voltage Range: Operating within a wide voltage range of 3.0V to 3.6V, this switch is versatile and can be integrated into various systems without the need for additional level-shifting components.
  • Fast Switching: With a propagation delay of only 0.25 ns (max), the PI5C3400Q is designed for applications requiring high-speed switching, making it an ideal choice for networking, computing, and telecommunications.
  • Low Power Consumption: The device has been optimized for low power consumption, with an ICC of only 1 µA (max), which helps in reducing the overall power usage of the system.
  • 5V Tolerant I/O: The inputs and outputs are 5V tolerant, enabling the device to be used in mixed-voltage environments without the risk of damage.

Applications

With its robust feature set, the PI5C3400Q is suitable for an array of applications, including:

  • Signal multiplexing in servers and routers
  • Hot-swapping and hot-docking in portable electronics
  • Interface bridging in computing platforms
  • Data transfer switches in networking hardware

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality products. The PI5C3400Q is manufactured under strict quality control standards, ensuring reliability and performance consistency. It also comes in a space-saving 16-pin QSOP package, providing a compact solution for space-constrained applications.

Whether you're designing a state-of-the-art data center or a next-generation smartphone, the PI5C3400Q from Diodes Incorporated offers the performance, efficiency, and reliability that modern electronic systems demand.

You May Also Be Interested in

Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess