EN
  • EN
  • DE

PI5USB14550-AZEE

Part No PI5USB14550-AZEE
Manufacturer Diodes Incorporated
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC USB SWITCH TDFN / USB Sleep and Charge Switch 10-Pin TDFN EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Diodes Incorporated
Packaging Tube
Part Status Obsolete(EOL)
Switch Type USB Switch
Voltage - Load 4.5 V ~ 5.5 V
Package 10-VFDFN Exposed Pad
Manufacturer Package 10-TDFN (3x3)
Win Source Part Number 791819-PI5USB14550-AZEE
Popularity Medium
Supply and Demand Status Limited
Quantity per package 105
Family Name PI5USB14550-A
Introduction Date November 30, 2010
ECCN EAR99
Country of Origin China, India, Malaysia, Taiwan, Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian PI5USB14550-AZEE CAD Model

Description

Introducing the PI5USB14550-AZEE USB Switch from Diodes Incorporated

The PI5USB14550-AZEE is a cutting-edge USB switch designed by Diodes Incorporated, a leader in high-quality semiconductor products. This advanced switch is specifically tailored for USB 3.2 Gen 1 signal switching, which is essential for modern applications requiring high-speed data transfer capabilities.

With its robust design and high-performance features, the PI5USB14550-AZEE is an ideal solution for a range of applications, including desktop and laptop computers, docking stations, monitors, and many other consumer electronics that require reliable USB connectivity. This switch is engineered to support SuperSpeed data rates up to 5 Gbps, ensuring that devices can handle the demands of high-speed data streaming and file transfers without any compromise on performance.

Key Features of the PI5USB14550-AZEE

  • High-Speed Performance: Supports USB 3.2 Gen 1 standard with data rates up to 5 Gbps, providing quick and efficient data transfer for connected devices.
  • Low Signal Attenuation: The switch offers minimal signal loss, which is crucial for maintaining the integrity of high-speed data transmission.
  • Enhanced Signal Integrity: Integrated techniques for signal conditioning ensure optimal signal quality and performance over longer cable lengths.
  • Versatile Applications: Designed to be used in a variety of USB-enabled devices, making it a flexible component for numerous consumer electronics.
  • Energy Efficient: The PI5USB14550-AZEE is built with power efficiency in mind, helping to reduce the overall power consumption of the devices it is integrated into.

The PI5USB14550-AZEE also boasts ESD protection, safeguarding connected devices against the potential damage from electrostatic discharges. This feature is particularly important for preserving the longevity and reliability of both the switch and the electronic devices it serves.

With its impressive blend of speed, efficiency, and protection, the PI5USB14550-AZEE from Diodes Incorporated stands out as a superior choice for any manufacturer looking to incorporate a high-speed USB switch into their products. Its advanced capabilities ensure that end-users enjoy a seamless and robust connection, making their experience with USB-enabled devices more convenient and reliable.

For detailed technical specifications and application guidelines, customers are encouraged to refer to the official datasheet provided by Diodes Incorporated.

You May Also Be Interested in

NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2687 $58.8366
44+ $2.6819 $118.0036
67+ $2.5988 $174.1196
92+ $2.5144 $231.3248
119+ $2.4313 $289.3247
159+ $2.1795 $346.5405
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess