EN
  • EN
  • DE

PI5USB14550-AZEEX

Part No PI5USB14550-AZEEX
Manufacturer Diodes Incorporated
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC USB SWITCH TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Obsolete(EOL)
Switch Type USB Switch
Voltage - Load 4.5 V to 5.5 V
Case / Package 10-TDFN (3x3)
Win Source Part Number 209979-PI5USB14550-AZEEX
Popularity Medium
Supply and Demand Status Limited
Quantity per package 3,500
Ultra Librarian 3D Model Ultra Librarian PI5USB14550-AZEEX CAD Model

Description

Introducing the PI5USB14550-AZEEX USB Switch by Diodes Incorporated

The PI5USB14550-AZEEX is a state-of-the-art USB switch designed by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets. This product is a testament to the company's commitment to providing innovative solutions that enhance the functionality and performance of electronic devices.

Key Features

  • High-Speed Performance: The PI5USB14550-AZEEX supports SuperSpeed USB (USB 3.1 Gen 1) data rates up to 5 Gbps, ensuring rapid and efficient data transfer for a variety of applications.
  • Enhanced Power Management: With built-in power management features, this USB switch is capable of handling power distribution efficiently, which is crucial for optimizing the performance of connected devices.
  • Robust Design: The product is designed to withstand electrostatic discharge (ESD) events, offering a level of protection that helps to maintain the integrity and longevity of the switch.
  • Versatility: Thanks to its compact form factor and versatile functionality, the PI5USB14550-AZEEX is ideal for integration into a wide range of electronic devices, including smartphones, tablets, laptops, and other USB-enabled devices.

Applications

The PI5USB14550-AZEEX is suitable for a variety of applications where USB connectivity is essential. It can be used to facilitate the connection of peripheral devices, act as a switch for USB signal routing, or serve as a critical component in port expansion solutions. Its reliability and speed make it an excellent choice for consumer electronics, computing devices, and communication systems.

Quality and Reliability

Diodes Incorporated is known for its rigorous quality control and the PI5USB14550-AZEEX is no exception. This product has undergone extensive testing to ensure it meets the highest standards of quality and reliability that customers have come to expect from Diodes Incorporated. The PI5USB14550-AZEEX is designed to provide a seamless and reliable user experience, making it a preferred choice for manufacturers looking to incorporate a high-quality USB switch into their products.

For more information or to request a sample, please visit Diodes Incorporated's website.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.5024 $60.0576
57+ $2.0534 $117.0438
88+ $1.9891 $175.0408
120+ $1.9251 $231.0120
156+ $1.8609 $290.3004
208+ $1.6683 $347.0064
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,145 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess