EN
  • EN
  • DE

AN-1320-A

Part No AN-1320-A
Manufacturer Bud Industries
Catalog Boxes
Description BOX ALUM NATURAL 4.04"L X 2.07"W
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Boxes, Enclosures, Racks
Manufacturer Bud Industries
Status Active
Container Type Box
Height 1.000" (25.40mm)
Area (L x W) 8.36" (53.9cm)
Design Cover Included
Material Metal, Aluminum
Color Natural
Thickness 0.071" (1.80mm)
Features PCB Supports, Watertight
Ratings IP68, NEMA 4X,6,6P,12,13
Weight 0.213 lb (96.62g)
Win Source Part Number 1001425-AN-1320-A
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AN-1320-A CAD Model

Description

The Bud Industries 1001425-AN-1320-A is a natural-colored metal aluminum enclosure that is designed with PCB supports and is watertight.

  • Manufacturer: Bud Industries
  • Product Name: 1001425-AN-1320-A
  • Color: Natural
  • Material: Metal, Aluminum
  • Features: PCB Supports, Watertight
  • IP Rating: IP68
  • NEMA Rating: NEMA 4X, 6, 6P, 12, and 13
  • Thickness: 0.071 inches (1.80mm)
  • Height: 1.000 inches (25.40mm)
  • Cover: Included
  • Shipping Source: Digi-Key
  • Category: Boxes, Enclosures, and Racks
  • Product Status: Active
  • Supply and Demand: Balanced

You May Also Be Interested in

Pomona Electronics
BOX ALUM BLUE 2.250"L X 1.130"W
Need more? Email Us
Rose Enclosures
BOX ALUM GRAY 7.09"L X 5.51"W
Need more? Email Us
Hammond Manufacturing
BOX STEEL GRAY 48"L X 8"W
Need more? Email Us
Hammond Manufacturing
Box Metal, Steel Gray Hinged Door, Lid 14.000" L x 12.000" W (355.60mm x 304.80mm) X 6.000" (152.40mm)
Need more? Email Us
431
Adafruit Industries LLC
COMP STORAGE PLST 1.26X1" 1=10PC
Need more? Email Us
Eaton Bussmann
CABINET STEEL GRAY 24\
Need more? Email Us
Weidmuller
X
Need more? Email Us
Hammond Manufacturing
BOX STEEL GRAY 30"L X 20"W
Lowest to $0.2968
Pomona Electronics
BOX ALUM BLUE 2.25"L X 1.38"W / Prisma Plus - G P System -front plate
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.1464 $66.8784
13+ $9.1458 $118.8954
20+ $8.8600 $177.2000
27+ $8.5742 $231.5034
35+ $8.2884 $290.0940
47+ $7.4310 $349.2570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess