EN
  • EN
  • DE
  • IT
Part No 2401
Manufacturer Pomona Electronics
Catalog Boxes
Description BOX ALUM BLUE 2.250"L X 1.130"W
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Boxes, Enclosures, Racks - Boxes
Mfr Pomona Electronics
Series Size A
Package Bulk
Product Status Active
Container Type Box
Size / Dimension 2.250" L x 1.130" W (57.15mm x 28.70mm)
Height 0.880" (22.35mm)
Area (L x W) 2.54in² (16.4cm²)
Design Cover Included
Material Metal, Aluminum
Color Blue
Features EMI Shielded, External Connectors
Standard Package 2 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 7612.90.1090
Win Source Part Number 540403-2401
Ultra Librarian 3D Model Ultra Librarian 2401 CAD Model

Description

The 540403-2401 is a Size A blue box from Pomona Electronics.

  • Type: EMI Shielded Box with External Connectors
  • Material: Metal (Aluminum)
  • Dimensions: 2.250" L x 1.130" W (57.15mm x 28.70mm)
  • Height: 0.880" (22.35mm)
  • Package Quantity: 2 Pieces
  • Container Type: Box
  • Series: Size A
  • Product Status: Active
  • REACH: Unaffected
  • ECCN: EAR99
  • MSL Level: Not Applicable

You May Also Be Interested in

Hammond Manufacturing
BOX ABS BLK 1.575"LX1.378"W 1=10
Need more? Email Us
Hammond Manufacturing
BOX ABS BLK 3.504"LX2.520"W 1=5
Need more? Email Us
Serpac
BOX ABS GRAY 9.500"L X 6.340"W
Lowest to $8.7525
Hammond Manufacturing
BOX ABS BLK 1.969"LX1.969"W 1=10
Need more? Email Us
Weidmuller
BOX STEEL 18.9"L X 18.9"W
Need more? Email Us
Hammond Manufacturing
Box Metal, Steel Gray Hinged Door, Lid 14.000" L x 12.000" W (355.60mm x 304.80mm) X 6.000" (152.40mm)
Need more? Email Us
Hammond Manufacturing
BOX STEEL BLACK 8"L X 10"W / Box Metal, Steel Black Split Sides and End Panel(s) 10.000" L x 8.000" W (254.00mm x 203.20mm) X 4.000" (101.60mm)
Need more? Email Us
Hammond Manufacturing
BOX ABS BLK 2.953"LX1.969"W 1=5
Need more? Email Us
431
Adafruit Industries LLC
COMP STORAGE PLST 1.26X1" 1=10PC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess