EN
  • EN
  • DE
  • IT

1596B103-10

Part No 1596B103-10
Manufacturer Hammond Manufacturing
Catalog Boxes
Description BOX ABS BLK 1.575"LX1.378"W 1=10
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Boxes, Enclosures, Racks - Boxes
Mfr Hammond Manufacturing
Series 1596
Package Box
Product Status Active
Container Type Box, Potting
Size / Dimension 1.575" L x 1.378" W (40.00mm x 35.00mm)
Height 0.791" (20.10mm)
Area (L x W) 2.17in² (14.0cm²)
Material Plastic, ABS
Color Black
Thickness 0.039" (1.00mm)
Base Product Number 1596
Standard Package 1 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3923.10.9000
Win Source Part Number 873647-1596B103-10
Ultra Librarian 3D Model Ultra Librarian 1596B103-10 CAD Model

Description

The 1596B103-10 is a black plastic ABS box from the 1596 series from Hammond Manufacturing.

  • Size: 1.575" L x 1.378" W (40.00mm x 35.00mm)
  • Thickness: 0.039" (1.00mm)
  • Height: 0.791" (20.10mm)
  • Application: Container or Potting
  • Area: 2.17in² (14.0cm²)
  • Material: Plastic

You May Also Be Interested in

Hammond Manufacturing
BOX ABS BLK 2.953"LX1.969"W 1=5
Need more? Email Us
Schneider Electric
CONTROL BOX 500X500X250
Need more? Email Us
Panduit Corp
X
Need more? Email Us
Schneider Electric
7035 PLA PLIN+CAN750X1000X320
Need more? Email Us
Hammond Manufacturing
BOX STEEL BLACK 8"L X 10"W / Box Metal, Steel Black Split Sides and End Panel(s) 10.000" L x 8.000" W (254.00mm x 203.20mm) X 4.000" (101.60mm)
Need more? Email Us
Pomona Electronics
BOX ALUM BLUE 4.250"L X 2.640"W
Lowest to $2.9119
Serpac
Box Plastic, ABS Almond Cover Included, Hand Held 6.880" L x 4.880" W (174.75mm x 123.95mm) X 1.400" (35.56mm)
Need more? Email Us
Hammond Manufacturing
BOX ABS BLK 1.575"LX1.378"W 1=10
Need more? Email Us
Hammond Manufacturing
Box Fiberglass/Polyester Gray Hinged Door, Lid 25.590" L x 21.590" W (649.99mm x 548.39mm) X 12.000" (304.80mm)
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess