EN
  • EN
  • DE

NSYS3CM505025

Part No NSYS3CM505025
Manufacturer Schneider Electric
Catalog Boxes
Description CONTROL BOX 500X500X250
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Boxes, Enclosures, Racks - Boxes
Mfr Schneider Electric
Package Bulk
Product Status Active
Container Type Enclosure
Size / Dimension 19.685" L x 19.685" W (500.00mm x 500.00mm)
Height 9.843" (250.00mm)
Area (L x W) 388in² (2500cm²)
Design Perforated
Material Aluminum, Steel
Color Light Gray, Gray Cover/Door
Ratings IP54
Standard Package 1 pcs
Win Source Part Number 986931-NSYS3CM505025
Ultra Librarian 3D Model Ultra Librarian NSYS3CM505025 CAD Model

Description

The NSYS3CM505025 is an enclosure box manufactured by Schneider Electric.

  • Application: Boxes, Enclosures, and Racks
  • Color: Light Gray (Box), Gray (Cover/Door)
  • Materials: Aluminum and Steel
  • Design: Perforated
  • Size: 19.685" L x 19.685" W (500.00mm x 500.00mm)
  • Height: 9.843" (250.00mm)
  • Flammability Rating: IP54
  • Area: 388in² (2500cm²)

You May Also Be Interested in

Hammond Manufacturing
BOX STEEL GRAY 36"L X 26"W
Need more? Email Us
Rose Enclosures
BOX ALUM GRAY 7.09"L X 5.51"W
Need more? Email Us
Hammond Manufacturing
BOX STEEL GRAY 20"L X 20"W
Need more? Email Us
Hoffman Enclosures, Inc.
BOX PLASTIC GRAY 10.12"L X 6.1"W
Need more? Email Us
Hoffman Enclosures, Inc.
JUNCTION BOX STEEL 24"L X 30"W
Need more? Email Us
Panduit Corp
X
Need more? Email Us
Hoffman Enclosures, Inc.
BOX STEEL GRAY 12.01"L X 10"W
Need more? Email Us
Hammond Manufacturing
BOX S STEEL NAT 10"L X 8"W
Need more? Email Us
Eaton Bussmann
NEMA 12 ENCL 36H
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess