EN
  • EN
  • DE
  • IT

LM358BIDDFR

Part No LM358BIDDFR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT TSOT23-8  /  General Purpose Amplifier 2 Circuit TSOT-23-8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Package Tape & Reel
Amplifier Type General Purpose
Number of Circuits 2
Slew Rate 0.5V/µs
Gain Bandwidth Product 1.2 MHz
Current - Input Bias 10 nA
Voltage - Input Offset 300 µV
Current - Supply 300µA (x2 Channels)
Current - Output / Channel 30 mA
Voltage - Supply Span (Min) 3 V
Voltage - Supply Span (Max) 36 V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case SOT-23-8
Supplier Device Package TSOT-23-8
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Other Names 296-LM358BIDDFRCT,296-LM358BIDDFRTR,296-LM358BIDDFRDKR
Standard Package 3,000
Win Source Part Number 992568-LM358BIDDFR
Ultra Librarian 3D Model Ultra Librarian LM358BIDDFR CAD Model

Description

Overview of Texas Instruments LM358BIDDFR

The Texas Instruments LM358BIDDFR is a high-performance, dual-operational amplifier that offers a perfect balance of features to cater to a wide array of applications. This versatile op-amp is designed to operate from a single power supply over a wide range of voltages, or if needed, it can also be used with dual supplies. Its ability to work with a single supply makes it a convenient choice for embedded systems and battery-operated devices.

Key Features

  • Supply Voltage Range: The LM358BIDDFR operates at supply voltages ranging from 3V to 32V for single supply configurations, and ±1.5V to ±16V for dual supply modes, making it highly adaptable to various circuit designs.
  • Low Supply Current: It boasts a low supply current, which is ideal for power-sensitive applications, ensuring efficient operation without compromising performance.
  • Wide Bandwidth: The device offers a bandwidth of 700 kHz, which is suitable for a range of audio and signal processing tasks.
  • High Stability: With its design optimized for stability, the LM358BIDDFR can be used in control systems and feedback loops without the risk of oscillation.
  • Output Swing: The output can swing close to the supply rails, which is beneficial for driving analog-to-digital converters (ADCs) or other components requiring a full range of signal.

Applications

The LM358BIDDFR is a versatile component that can be used in a variety of electronic circuits. Common applications include:

  • Transducer amplifiers
  • DC gain blocks
  • Power supplies
  • Battery-operated devices
  • Analog processing
  • Sensor interfaces

Package and Quality

The device is available in an 8-pin SOIC package, which is compact and suitable for surface-mount technology (SMT), allowing for efficient use of PCB space. Texas Instruments is known for its commitment to quality, and the LM358BIDDFR is no exception, meeting high standards of performance and reliability.

In summary, the LM358BIDDFR operational amplifier by Texas Instruments is a highly reliable and efficient solution for designers looking for a general-purpose amplifier with a broad voltage range, low power consumption, and stable performance across a range of applications.

You May Also Be Interested in

Analog Devices Inc.
IC AUDIO 1 CIRCUIT 16SO
Need more? Email Us
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $2.3139
Texas Instruments
IC CURR SENSE 1 CIRCUIT TSOT23-6
Lowest to $2.6909
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $3.6005
Rohm Semiconductor
IC OPAMP GP 1 CIRCUIT 5SSOP
Lowest to $0.4505
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $2.3225
Texas Instruments
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $0.8959
Renesas Electronics America
IC OPAMP ZERO-DRIFT 2 CIRC 8DFN
Lowest to $7.1795
Texas Instruments
1.2 MHZ INDUSTRY STANDARD DUAL-C
Lowest to $0.1202

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2608 $56.0720
525+ $0.2140 $112.3500
815+ $0.2073 $168.9495
1,120+ $0.2007 $224.7840
1,445+ $0.1940 $280.3300
1,935+ $0.1739 $336.4965
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,940 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess