EN
  • EN
  • DE

PI5V332WE

Part No PI5V332WE
Manufacturer Diodes Incorporated
Catalog Interface - Analog Switches - Special Purpose
Description IC VIDEO SWITCH QUAD 1X1 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Mfr Diodes Incorporated
Package Tube
Product Status Obsolete
Applications Video
Switch Circuit SPST
Number of Channels 4
On-State Resistance (Max) 10Ohm
Voltage - Supply, Single (V+) 5V
-3db Bandwidth 250MHz (Min)
Features Bi-Directional, RGB
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number PI5V332
Standard Package 48 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 654885-PI5V332WE
Ultra Librarian 3D Model Ultra Librarian PI5V332WE CAD Model

Description

Overview of Product PI5V332WE from Diodes Incorporated

The PI5V332WE is a high-performance, low-voltage, quad 2-channel multiplexer/demultiplexer from Diodes Incorporated, designed to provide efficient data routing for a variety of applications. This component is part of the Pericom® product family and is known for its reliability and versatility in signal switching.

Key Features

  • Voltage Operation: The PI5V332WE operates at a low voltage range, making it suitable for battery-operated and portable devices, while also ensuring reduced power consumption.
  • Bandwidth: It boasts a wide bandwidth that allows for the transmission of high-speed signals without significant distortion, making it ideal for multimedia and telecommunications applications.
  • Low Crosstalk: The device exhibits minimal signal interference between channels, known as crosstalk, which is crucial for maintaining signal integrity in complex electronic systems.
  • Bi-Directional Switching: This multiplexer/demultiplexer can route signals in both directions, providing greater flexibility in signal management.
  • ESD Protection: It includes electrostatic discharge (ESD) protection circuitry to safeguard against damage from static electricity, enhancing the durability of the product.
  • Packaging: The component is available in a wide body SOIC package, which is suitable for surface-mount technology (SMT) and compatible with standard PCB assembly processes.

Applications

The PI5V332WE is used in a wide range of electronic systems where efficient signal routing is required. Some common applications include:

  • Audio and video switching
  • Data communication systems
  • Signal routing in networking equipment
  • Server and storage infrastructure
  • Consumer electronics

Technical Specifications

The device operates with a single power supply ranging from 3.0V to 3.6V and features a low quiescent current, which is particularly beneficial for power-sensitive applications. The PI5V332WE also offers a high off-isolation and low crosstalk, ensuring that signals are switched with minimal leakage and interference.

With its combination of low-power operation, high-speed performance, and robust ESD protection, the PI5V332WE from Diodes Incorporated stands out as a go-to choice for designers looking to optimize their signal routing needs while maintaining signal integrity and minimizing power consumption.

You May Also Be Interested in

Microchip Technology
64G INDUSTRIAL ETHERNET SWITCH
Lowest to $134.3284
Microchip Technology
IC ULTRASOUND SWITCH 1:1 48LQFP
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER DUAL 4X1 20SOIC
Need more? Email Us
Toshiba Semiconductor and Storage
IC MUX/DEMUX 2:1 DIFF PCI 20TQFN
Lowest to $0.5114
Broadcom Limited
PEX8625-AA50RBC F
Need more? Email Us
Analog Devices Inc.
IC SW AUDIO/VIDEO 3X2 36-SSOP
Lowest to $5.1797
Maxim Integrated
IC MULTIPLEXER 8X1 24TQFN
Need more? Email Us
Analog Devices Inc.
IC DEMUX 1 X 1:2 24CQFN
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess