EN
  • EN
  • DE

PI6C10810LE

Part No PI6C10810LE
Manufacturer Diodes Incorporated
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFF 1:10 250MHZ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 37 Weeks
Manufacturer Diodes Incorporated
Package Tube
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 20-TSSOP (0.173", 4.40mm Width)
Case / Package 20-TSSOP
Family Name PI6C10810
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number PI6C10810LEDI, PI6C10810LE-ND
Quantity per package 74
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889206-PI6C10810LE
Ultra Librarian 3D Model Ultra Librarian PI6C10810LE CAD Model

Description

PI6C10810LE Product Overview

The PI6C10810LE is a high-performance, low-power clock buffer from Diodes Incorporated, designed to meet the stringent requirements of today's sophisticated electronic systems. This versatile clock buffer is an ideal solution for distributing high-speed clock signals with minimal skew and jitter, ensuring reliable and consistent performance across various applications.

Key Features

  • High-Frequency Operation: The PI6C10810LE is capable of handling clock frequencies up to 800MHz, making it suitable for high-performance computing, networking, and telecommunications systems.
  • Low Skew: With an incredibly low output-to-output skew, this device ensures that clock signals are distributed with precise timing, which is critical for maintaining data integrity and synchronization across multiple components.
  • Low Power Consumption: Designed with energy efficiency in mind, the PI6C10810LE minimizes power usage, making it an excellent choice for power-sensitive applications.
  • Multiple Outputs: It features multiple outputs that provide flexibility in routing clock signals to various subsystems within an electronic device.
  • Advanced Packaging: Available in a space-saving package, the PI6C10810LE is suitable for use in systems where board space is at a premium.

Applications

The PI6C10810LE is versatile enough to be used in a wide range of applications, including:

  • High-speed computing platforms
  • Networking equipment such as routers and switches
  • Data storage systems
  • Telecommunications infrastructure
  • Industrial automation systems

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the PI6C10810LE is no exception. It is built to meet the highest standards of reliability, ensuring long-lasting performance in even the most demanding environments.

Conclusion

With its combination of high-frequency support, low skew, low power consumption, and multiple outputs, the PI6C10810LE from Diodes Incorporated is a top-tier choice for designers looking to distribute clock signals with accuracy and efficiency. Whether for enterprise-level systems or precision industrial applications, this clock buffer stands out as a robust, reliable solution.

You May Also Be Interested in

Renesas Electronics America
Clock Driver 2-IN LVPECL 20-Pin TSSOP Tube
Lowest to $13.0472
Microchip Technology
IC MULTIPLEXER 1 X 2:1 32MLF / Multiplexer 1 x 2:1 32-QFN (5x5)
Lowest to $14.5523
Renesas Electronics America
IC Clk Multpx 12: 1 32VFQFN
Need more? Email Us
Renesas Electronics America
IC Clk Buffer 1: 2 250MHZ 8SOIC
Need more? Email Us
Skyworks Solutions Inc.
IC CLK BUFFER 2:8 200MHZ 16TSSOP / Clock Fanout Buffer (Distribution), Multiplexer IC 2:8 200 MHz 16-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
Diodes Incorporated
IC CLK BUFFER 1:5 80MHZ 20SSOP / Clock Fanout Buffer (Distribution) IC 1:5 80 MHz 20-SSOP (0.209", 5.30mm Width)
Need more? Email Us
Renesas Electronics America
Clock Multiplexer 6-IN LVCMOS/LVTTL 16-Pin TSSOP Tube
Lowest to $22.8494
Renesas Electronics America
IC Clk Buffer 2: 9 250MHZ 32TQFP
Need more? Email Us
ON Semiconductor
IC CLK BUFFER 1:4 8.5GHZ 16QFN / Clock Fanout Buffer (Distribution), Multiplexer IC 1:4 8.5 GHz 16-VFQFN Exposed Pad
Lowest to $39.5865

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5266 $58.1118
56+ $2.0731 $116.0936
87+ $2.0083 $174.7221
119+ $1.9436 $231.2884
154+ $1.8789 $289.3506
206+ $1.6845 $347.0070
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,810 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess