EN
  • EN
  • DE

PI6C20400ALEX

Part No PI6C20400ALEX
Manufacturer Diodes Incorporated
Catalog Clock/Timing - Application Specific
Description IC CLOCK BUFFER 1:4 28TSSOP / Clock Generator 95MHz to 105MHz-IN 28-Pin TSSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Main Purpose PCI Express (PCIe)
Input HCSL
Output HCSL
Number of Circuits 1
Differential - Input and Output Yes/Yes
Maximum Input Frequency 400MHz
Supply Voltage - Operating 3.135 V to 3.465 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 28-TSSOP
Win Source Part Number 061607-PI6C20400ALEX
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name PI6C20400A
Introduction Date July 17, 2009
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PI6C20400ALEX CAD Model

Description

PI6C20400ALEX - High Precision Clock Buffer from Diodes Incorporated

The PI6C20400ALEX is a state-of-the-art clock buffer from Diodes Incorporated, designed to deliver high precision and low jitter clock distribution. It is an ideal solution for complex electronic systems requiring multiple synchronized clock signals with minimal signal degradation.

Key Features:

  • Frequency Range: The device supports a wide frequency range, making it versatile for different applications.
  • Low Jitter Performance: With its low jitter characteristics, the PI6C20400ALEX ensures high-quality signal integrity, which is crucial for high-speed digital communication and processing tasks.
  • Multiple Outputs: This clock buffer provides multiple outputs, allowing it to distribute the clock signal to several destinations without the need for additional components.
  • Compatibility: It is compatible with various types of clock signals, which makes it a flexible option for system designers.
  • Power Efficiency: Designed with power efficiency in mind, the PI6C20400ALEX helps to reduce the overall power consumption of the system.

Applications:

The PI6C20400ALEX is suitable for various applications, including but not limited to:

  • High-performance computing
  • Networking and telecommunications
  • Data centers
  • Industrial control systems
  • Consumer electronics

Technical Specifications:

The PI6C20400ALEX offers robust technical specifications that ensure reliable performance across different use cases:

  • Supply Voltage: Specified for a particular range suitable for common logic levels.
  • Operating Temperature: Designed to operate within a specified temperature range, ensuring stability and reliability.
  • Package Type: Available in a package that is easy to integrate into PCB designs.

Quality and Reliability:

Diodes Incorporated is known for its commitment to quality, and the PI6C20400ALEX is no exception. It is built to meet stringent industry standards, ensuring long-term reliability and performance for critical applications.

You May Also Be Interested in

Renesas Electronics America
IC FREQ GEN 200MHZ CLK 56-SSOP
Need more? Email Us
Renesas Electronics America
IC PLL WAN SYNC ETH 2CH 196CABGA
Need more? Email Us
Renesas Electronics America
MOD SMU IEEE 1588 ETH 72VFQFPN
Need more? Email Us
Renesas Electronics America
CLOCK BUFFER 4 OUTPUT PCIE GEN2
Need more? Email Us
Microchip Technology
MEMS OSC XO 100.0000MHZ HCSL LVD
Need more? Email Us
Renesas Electronics America
IC BUFFER 6OUTPUT 1.5V 40MLF
Need more? Email Us
Renesas Electronics America
IC CLOCK MANANGEMENT
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 24VFQFPN
Need more? Email Us
Microchip Technology
IC CLK DATA REC SDH 208MBPS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6202 $56.7070
80+ $1.3294 $106.3520
120+ $1.2879 $154.5480
165+ $1.2464 $205.6560
210+ $1.2048 $253.0080
280+ $1.0802 $302.4560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess