EN
  • EN
  • DE

PI6C22405LIE

Part No PI6C22405LIE
Manufacturer Diodes Incorporated
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC ZERO DELAY CLK BUFF 8TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features IC 220MHz 1 8-TSSOP (0.173", 4.40mm Width)
Manufacturer Diodes Incorporated
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 8-TSSOP (0.173", 4.40mm Width)
Case / Package 8-TSSOP
Family Name PI6C22405
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 100
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930483-PI6C22405LIE
Ultra Librarian 3D Model Ultra Librarian PI6C22405LIE CAD Model

Description

Overview of PI6C22405LIE from Diodes Incorporated

The PI6C22405LIE is a cutting-edge clock buffer manufactured by Diodes Incorporated, designed to meet the stringent requirements of high-speed digital systems. This precision-engineered component is part of Diodes Incorporated's expansive portfolio of timing devices, which are known for their reliability and performance in a variety of applications.

Key Features

  • Multiple Outputs: The device features six low-skew outputs, ensuring synchronized clock distribution across multiple components within a system.
  • Wide Frequency Range: Capable of operating across a broad frequency range, the PI6C22405LIE is versatile enough to support various applications from simple consumer electronics to complex industrial systems.
  • Low Power Consumption: Designed with power efficiency in mind, this clock buffer helps to minimize power consumption, making it an ideal choice for power-sensitive designs.
  • High Performance: The high-quality design guarantees stable performance even under varying environmental conditions, ensuring the clock signal integrity is maintained.

Applications

The PI6C22405LIE is suitable for a wide array of applications, including but not limited to:

  • Server and workstation motherboards
  • Networking equipment such as switches and routers
  • Telecommunications infrastructure
  • Data storage systems
  • High-performance computing platforms

Technical Specifications

With an industrial-grade temperature range and packaged in a compact, surface-mount LQFP-32 package, the PI6C22405LIE is built to integrate seamlessly into various design layouts. The device also supports advanced power-saving modes, which are critical for energy-efficient operation in today's eco-conscious market.

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality products, and the PI6C22405LIE is no exception. It undergoes rigorous testing and quality assurance processes to ensure it meets the industry standards for reliability and performance. This commitment to quality makes the PI6C22405LIE a trusted choice for engineers and designers looking for a reliable clock buffer solution.

For detailed technical specifications, application notes, and support documentation, interested parties are encouraged to visit the official Diodes Incorporated website or contact their local sales representative.

You May Also Be Interested in

Maxim Integrated
IC ADAPTER CLOCK RATE 8-DIP
Lowest to $15.6410
Texas Instruments
15 GHz Wideband PLLatinum RF Synthesizer With Phase Synchronization and JESD204B Support
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK DRIVER SSTL_2 48-TSSOP
Need more? Email Us
Analog Devices Inc.
1.2GHz 2.7V~5.5V 1 LFCSP-20(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $4.3657
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator | IC CLOCK GEN 2.4GHZ 64LFCSP
Lowest to $67.4026
Cypress Semiconductor Corp
Low Skew Clock Buffer
Need more? Email Us
Texas Instruments
MuxIt-TM PLL FREQUENCY MULTIPLIER | IC PLL FREQ MULTIPLIER 28-TSSOP
Need more? Email Us
Skyworks Solutions Inc.
IC BASE/BLANK PROTOTYPE 44QFN
Lowest to $36.3806
Analog Devices Inc.
Fractional-N/Integer-N PLL Synthesizer
Lowest to $7.4791

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess