EN
  • EN
  • DE

PI6C49S1510AZDIEX

Part No PI6C49S1510AZDIEX
Manufacturer Diodes Incorporated
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLOCK BUFFER MUX 3:11 48TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 40 Weeks
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 48-VFQFN Exposed Pad
Case / Package 48-TQFN (7x7)
Family Name PI6C49
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number PI6C49S1510AZDIEX-ND, PI6C49S1510AZDIEXDIDKR, PI6C49S1510AZDIEXDITR, PI6C49S1510AZDIEXDICT
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889242-PI6C49S1510AZDIEX
Ultra Librarian 3D Model Ultra Librarian PI6C49S1510AZDIEX CAD Model

Description

The PI6C49S1510AZDIEX is a high-performance, low-skew, 1-to-10 differential-to-LVCMOS/LVTTL fanout buffer designed by Diodes Incorporated. This advanced integrated circuit is engineered to meet the stringent requirements of high-speed data communication in modern electronics. It is an ideal solution for distributing high-speed signals to multiple locations within digital systems while maintaining signal integrity and timing precision.

Key Features

  • High-Speed Operation: Capable of handling clock frequencies up to 800MHz, making it suitable for high-performance applications.
  • Low Skew: Offers exceptionally low output-to-output skew (typically less than 50ps), ensuring synchronous signal distribution.
  • Wide Range of Supply Voltages: Supports supply voltages from 2.5V to 3.3V, providing flexibility for different system requirements.
  • Advanced Design: Incorporates a 1-to-10 differential input to LVCMOS/LVTTL fanout design, enabling effective signal distribution to multiple destinations.

Applications

The PI6C49S1510AZDIEX is versatile and can be used in a variety of applications, including:

  • High-speed digital systems
  • Networking and telecommunications
  • Data centers and server farms
  • Industrial controls
  • Test and measurement equipment

Quality and Reliability

Diodes Incorporated is committed to providing products that meet the highest standards of quality and reliability. The PI6C49S1510AZDIEX is no exception, as it is manufactured in state-of-the-art facilities, ensuring that each component delivers consistent performance. Additionally, it is available in a compact 72-TQFN package, making it suitable for space-constrained applications.

Environmental Compliance

The PI6C49S1510AZDIEX is designed with environmental responsibility in mind. It complies with RoHS standards, minimizing the presence of hazardous substances in electronic components and promoting sustainability.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 140MHZ 8TSSOP
Lowest to $16.4969
Microchip Technology
7GHz, 1:2 CML FANOUT BUFFER/TRANSLATOR WITH INTERNAL I/O TERMINATION | IC CLK BUFFER 1:2 8GHZ 16MLF
Lowest to $10.2379
Texas Instruments
LMK00301 3-GHz 10-Output Differential Clock Buffer/Level Translator
Lowest to $7.3396
IDT, Integrated Device Technology Inc
Lowest to $1.6078
Texas Instruments
IC CLK BUFFER 1:2 2.9GHZ 8VSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
3.3V CMOS 1-TO-10 CLOCK DRIVER
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 200MHZ 8SOIC
Lowest to $3.5472
IDT, Integrated Device Technology Inc
IC CLOCK BUFFER 1:5 20QSOP
Lowest to $0.6759
IDT, Integrated Device Technology Inc
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.0873 $54.7857
21+ $4.9947 $104.8887
32+ $4.8387 $154.8384
43+ $4.6826 $201.3518
56+ $4.5265 $253.4840
74+ $4.0582 $300.3068
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,430 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess