EN
  • EN
  • DE

PI6C49X0210-AZHIEX

Part No PI6C49X0210-AZHIEX
Manufacturer Diodes Incorporated
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLOCK BUFFER 3:10 CMOS 32TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 36 Weeks
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 32-VFQFN Exposed Pad
Case / Package 32-TQFN (5x5)
Family Name PI6C49
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number PI6C49X0210-AZHIEXDITR, PI6C49X0210-AZHIEX-ND, PI6C49X0210-AZHIEXDIDKR, PI6C49X0210-AZHIEXDICT
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889246-PI6C49X0210-AZHIEX
Ultra Librarian 3D Model Ultra Librarian PI6C49X0210-AZHIEX CAD Model

Description

PI6C49X0210-AZHIEX by Diodes Incorporated

The PI6C49X0210-AZHIEX is a cutting-edge semiconductor product from Diodes Incorporated, renowned for its high-quality and reliable components in the electronics industry. This product is designed to cater to the needs of modern electronic applications that require precise timing solutions and high-performance clock management.

Key Features:

  • High Precision: The device offers high-precision clock management, making it suitable for applications that demand exact timing such as high-speed data communication, advanced computing, and sophisticated control systems.
  • Versatility: It is versatile and can be used across various platforms, supporting a wide range of frequencies and offering multiple output options to fit different design requirements.
  • Low Power Consumption: Designed with power efficiency in mind, the PI6C49X0210-AZHIEX ensures minimal power consumption, which is crucial for battery-powered devices and energy-sensitive applications.
  • Robust Performance: It operates reliably under a broad spectrum of environmental conditions, ensuring consistent performance even in extreme temperatures and other challenging scenarios.
  • Compact Form Factor: The compact packaging of the product allows for integration into space-constrained applications, providing powerful functionality without compromising on space.

Applications:

The PI6C49X0210-AZHIEX is ideal for a wide array of applications, including but not limited to:

  • Networking equipment such as routers, switches, and network interface cards.
  • Data centers and server farms where stable and accurate clock signals are critical.
  • Consumer electronics where size and power efficiency are key considerations.
  • Industrial control systems requiring robust and precise timing mechanisms.
  • Telecommunications infrastructure that relies on synchronized operations.

With its advanced features and versatile applications, the PI6C49X0210-AZHIEX from Diodes Incorporated stands out as a superior choice for designers and engineers looking to enhance the performance and reliability of their electronic systems.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:6 2GHZ 20TSSOP
Lowest to $8.1197
IDT, Integrated Device Technology Inc
Lowest to $10.8258
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 160MHZ 8SOIC
Need more? Email Us
ON Semiconductor
5.0 V ECL 1:2 Differential Fanout Buffer | IC CLK BUFFER 1:2 1.5GHZ 8TSSOP
Lowest to $1.6817
Texas Instruments
IC CLK BUFFER 1:2 2.9GHZ 8VSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
Lowest to $1.6078
Texas Instruments
IC CLK BUFFER 1:2 2.9GHZ 8SOIC
Lowest to $2.1585
IDT, Integrated Device Technology Inc
IC CLOCK BUFFER 1:5 20QSOP
Lowest to $0.6759
Texas Instruments
IC CLK BUFFER 1:2 3.8GHZ 8VSSOP
Lowest to $5.5010

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9475 $52.1125
130+ $0.7774 $101.0620
200+ $0.7531 $150.6200
275+ $0.7288 $200.4200
355+ $0.7045 $250.0975
475+ $0.6317 $300.0575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,410 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess