EN
  • EN
  • DE

PI6CBF18501ZLAIEX

Part No PI6CBF18501ZLAIEX
Manufacturer Diodes Incorporated
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER 1:5 200MHZ 40TQFN / Clock Fanout Buffer (Distribution) IC 1:5 200 MHz 40-WFQFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
Mfr Diodes Incorporated
Series -
Package Tape & Reel
Product Status Active
Type Fanout Buffer (Distribution)
Number of Circuits 1
Input CMOS, HCSL
Output HCSL
Frequency - Max 200 MHz
Voltage - Supply 1.7V ~ 1.9V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 40-WFQFN Exposed Pad
Supplier Device Package 40-TQFN (5x5)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1362460-PI6CBF18501ZLAIEX
Ultra Librarian 3D Model Ultra Librarian PI6CBF18501ZLAIEX CAD Model

Description

Diodes Incorporated PI6CBF18501ZLAIEX Product Overview

Introducing the PI6CBF18501ZLAIEX, a state-of-the-art PCIe Gen1/Gen2/Gen3/Gen4 clock buffer from Diodes Incorporated, designed to meet the stringent demands of high-speed data environments. This clock buffer is an essential component for system designers looking to distribute high-quality clock signals with low jitter and skew to maintain signal integrity across complex PCB layouts.

Key Features

  • Multiple Outputs: The PI6CBF18501ZLAIEX features 5 differential or 10 single-ended clock outputs, providing versatility for various design requirements.
  • PCIe Compliance: Fully compliant with PCIe Gen1, Gen2, Gen3, and Gen4 standards, ensuring compatibility with a wide range of PCIe applications.
  • Low Jitter Performance: Engineered to deliver low additive phase jitter, typically less than 50fs RMS, which is critical for high-performance computing and networking applications.
  • Flexible Input Frequency Range: Supports a wide input frequency range, accommodating different reference clock requirements.
  • Output Enable Function: Individual output enable functions allow for better power management and system optimization.
  • Industrial Temperature Range: Designed to operate over an industrial temperature range of -40°C to 85°C, making it suitable for harsh environments.
  • Small Form Factor: Housed in a compact 40-pin TQFN (6mm x 6mm) package, the device saves valuable board space in densely packed systems.

Applications

The PI6CBF18501ZLAIEX is ideal for a variety of high-speed computing and networking applications, including:

  • Data Center Servers
  • Storage Systems
  • Network Routers and Switches
  • High-Performance Computing Clusters
  • Workstations and Desktop PCs

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the PI6CBF18501ZLAIEX is no exception. It is manufactured with the highest standards to ensure reliable performance and long-term durability. Whether you're designing for enterprise-level systems or high-end consumer electronics, this clock buffer will provide the precision and reliability that your applications demand.

For detailed specifications and application notes, designers and engineers are encouraged to consult the official datasheet and support documentation provided by Diodes Incorporated.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 140MHZ 8TSSOP
Lowest to $1.1885
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 200MHZ 8SOIC
Lowest to $3.5472
IDT, Integrated Device Technology Inc
IC CLK BUF 1:4 2.1GHZ 16VFQFPN
Lowest to $4.2435
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 140MHZ 8TSSOP
Lowest to $16.4969
ON Semiconductor
5V ECL 1:9 Differential Clock Driver | IC CLK BUFFER 1:9 800MHZ 28PLCC
Lowest to $3.8008
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 160MHZ 8SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
Lowest to $1.6078
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 27MHZ 8SOIC
Lowest to $6.6978
IDT, Integrated Device Technology Inc
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.8989 $50.6857
32+ $3.1991 $102.3712
49+ $3.0992 $151.8608
67+ $2.9992 $200.9464
87+ $2.8992 $252.2304
116+ $2.5993 $301.5188
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 520 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess