EN
  • EN
  • DE

PI6CU877NFE

Part No PI6CU877NFE
Manufacturer Diodes Incorporated
Catalog Clock/Timing - Application Specific
Description IC PLL CLOCK DRIVER DDR2 52VFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Tray
Status Obsolete(EOL)
Main Purpose Memory, DDR2, SDRAM DIMM
Input SSTL-18
Output SSTL-18
Number of Circuits 1
Differential - Input and Output Yes/Yes
Maximum Input Frequency 270MHz
Supply Voltage - Operating 1.7 V to 1.9 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 52-VFBGA (4.5x7)
Win Source Part Number 274959-PI6CU877NFE
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PI6CU877NFE CAD Model

Description

The PI6CU877NFE is a state-of-the-art integrated circuit from Diodes Incorporated, designed to meet the rigorous demands of modern electronic applications. This versatile chip is an ideal solution for designers looking to enhance system performance while minimizing power consumption and board space.

Key Features

  • High-Performance: The PI6CU877NFE provides top-notch performance, ensuring that electronic systems run smoothly and efficiently.
  • Power Efficiency: With advanced power management features, this IC helps to reduce the overall power consumption of the system, making it suitable for battery-powered devices.
  • Compact Design: The small footprint of the PI6CU877NFE makes it an excellent choice for space-constrained applications, without compromising on functionality.
  • Reliability: Diodes Incorporated is known for its commitment to quality, and the PI6CU877NFE is built to deliver reliable and consistent performance over its operational lifespan.

Applications

The PI6CU877NFE is highly adaptable and can be used across various applications, including:

  • Consumer Electronics
  • Telecommunication Systems
  • Automotive Industry
  • Industrial Control Units
  • Portable Devices

Technical Specifications

The PI6CU877NFE boasts an impressive array of technical specifications that make it a powerful component in any electronic design:

  • Voltage Range: Optimized for operation at specific voltages, providing flexibility in power supply design.
  • Temperature Range: Capable of operating over a wide temperature range, ensuring functionality under varying environmental conditions.
  • Package Type: Available in a package that is designed for easy integration into various circuit designs.
  • Compliance: Meets industry standards for safety and performance.

Ordering Information

To order the PI6CU877NFE or to obtain more information about pricing and availability, customers can contact Diodes Incorporated directly or visit authorized distributors. The company offers comprehensive support and documentation to assist with product integration and troubleshooting.

You May Also Be Interested in

Renesas Electronics America
IC CLK MUX PCIE 2 TO 1 16TSSOP
Lowest to $43.6568
Renesas Electronics America
DFN 2.50X2.50X0.90 MM, 0.40MM PI / IC Output
Lowest to $4.0413
Infineon Technologies
IC CLOCK MEDIACLOCK 28SSOP
Lowest to $1.7380
Semtech Corporation
IC RETIMER 1.25-11.5G 4X4 144BGA
Need more? Email Us
Semtech Corporation
10G CDR WITH MSLA / IC Output
Lowest to $11.5073
Renesas Electronics America
IC BUFFER PCIE G2/QPI 64VFQFPN
Need more? Email Us
Renesas Electronics America
IC EMBEDDED PC MAIN CLK 56TSSOP
Need more? Email Us
Semtech Corporation
IC SETS TIMER SONET 100LQFP / SONET/SDH Synchronizer IC 8kHz 2 Output 100-LQFP (14x14)
Lowest to $40.3395
Semtech Corporation
IC ESETS TIMER SONET 100LQFP / SONET/SDH Synchronizer IC 8kHz 2 Output 100-LQFP (14x14)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess