EN
  • EN
  • DE

PI6CX201ALEX

Part No PI6CX201ALEX
Manufacturer Diodes Incorporated
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC JITTER ATTEN 20TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Tape and Reel
PLL Yes
Input LVCMOS, LVTTL
Output LVCMOS, LVTTL
Frequency - Max 25MHz
Divider/Multiplier Yes/No
Supply Voltage (V) 3.135V ~ 3.465V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-TSSOP
Supplier Device Package 20-TSSOP
Family Part Number PI6CX201
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 715763-PI6CX201ALEX
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PI6CX201ALEX CAD Model

Description

Introducing the PI6CX201ALEX from Diodes Incorporated

The PI6CX201ALEX is a cutting-edge, high-performance clock buffer from Diodes Incorporated, designed to meet the stringent demands of modern computing and networking applications. This advanced component is part of Diodes Incorporated's extensive portfolio of clock management solutions, engineered to provide precise timing and signal distribution with minimal signal degradation.

Key Features

  • Multiple Outputs: The PI6CX201ALEX features multiple low-skew, low-jitter clock outputs, ensuring synchronized timing across various components within a system.
  • High Frequency: Capable of supporting high-frequency clock signals, this device is ideal for applications that require fast and reliable clock generation and distribution.
  • Low Power Consumption: Designed with power efficiency in mind, the PI6CX201ALEX minimizes power consumption, making it suitable for energy-sensitive applications.
  • Advanced Technology: Utilizing the latest semiconductor technologies, this clock buffer provides enhanced performance and reliability.
  • Compact Packaging: The device comes in a space-saving package, allowing for easy integration into PCB designs with limited real estate.

Applications

The PI6CX201ALEX is versatile and can be used in a variety of applications where accurate clock distribution is critical. It is particularly well-suited for:

  • High-speed data communication systems
  • Server and workstation motherboards
  • Networking equipment such as switches and routers
  • Storage systems and data centers
  • Consumer electronics

Product Specifications

The PI6CX201ALEX boasts specifications that make it an excellent choice for systems requiring robust clock management:

  • Operating Voltage Range: 2.5V to 3.3V
  • Output Frequency Range: Up to several hundred MHz
  • Temperature Range: Industrial-grade performance across a wide range of temperatures
  • Packaging: Available in a RoHS-compliant package
  • Quality and Reliability: Manufactured to meet the high-quality standards of Diodes Incorporated

For designers and engineers looking for a reliable clock buffer that delivers consistent performance, the PI6CX201ALEX from Diodes Incorporated is an excellent choice. Its combination of features and specifications ensures that it can meet the needs of the most demanding timing requirements.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLK DVR PLL 1:8 200MHZ 32TQFP
Need more? Email Us
IDT, Integrated Device Technology Inc
Clock Generator 0.001MHz to 8MHz-IN 120MHz-OUT 16-Pin SOIC N Tube / IC PLL BUILDING BLOCK 16-SOIC
Need more? Email Us
Maxim Integrated
IC FACT-PROG PLL CLK GEN 20-TQFN
Lowest to $28.5216
IDT, Integrated Device Technology Inc
IC NETWORKING SYSTEM CLK 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SYNTHESIZER 8LVDS 32-LQFP
Lowest to $6.5292
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 167MHZ 10DFN
Lowest to $2.6115
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 200MHZ 32VFQFN
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK GENERATOR PLL 8-SOIC
Lowest to $2.4913
IDT, Integrated Device Technology Inc
IC CLK SYNTHESIZER 20-SSOP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.3788 $59.1668
27+ $4.4133 $119.1591
41+ $4.2758 $175.3078
56+ $4.1384 $231.7504
73+ $3.9998 $291.9854
97+ $3.5863 $347.8711
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess