EN
  • EN
  • DE

PI6LC4820ZDE

Part No PI6LC4820ZDE
Manufacturer Diodes Incorporated
Catalog Clock/Timing - Application Specific
Description IC CLOCK GENERATOR 48TQFN / HiFlex Ethernet Network Clock Generator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Tray
Part Status Obsolete (End Of Life)
PLL Yes
Main Purpose Ethernet
Input HCSL, LVDS, LVPECL, Crystal
Output LVDS, LVPECL
Number of Circuits 1
Frequency - Max 312.5MHz
Supply Voltage (V) 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-VFQFN Exposed Pad
Supplier Device Package 48-TQFN (7x7)
Manufacturer Pack Quantity 260
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 811299-PI6LC4820ZDE
Ultra Librarian 3D Model Ultra Librarian PI6LC4820ZDE CAD Model

Description

Introducing the PI6LC4820ZDE from Diodes Incorporated

The PI6LC4820ZDE is a cutting-edge clock buffer product from Diodes Incorporated, designed to meet the stringent requirements of modern electronic systems. This high-performance, low-power clock buffer is engineered to provide precise clock distribution with minimal signal degradation, ensuring reliable operation of critical system components.

Key Features

  • Low Skew: The PI6LC4820ZDE boasts exceptionally low skew rates, which is crucial for maintaining the timing integrity of high-speed digital signals.
  • Multiple Outputs: Equipped with multiple outputs, this clock buffer can drive several loads simultaneously, making it ideal for complex systems requiring synchronized clock signals.
  • Wide Frequency Range: It supports a broad range of frequencies, providing the flexibility needed to cater to various applications and design specifications.
  • Low Power Consumption: Energy efficiency is at the core of the PI6LC4820ZDE design, ensuring minimal power draw without compromising performance.
  • Advanced Packaging: The device comes in a compact, surface-mount package that is suitable for high-density board designs, optimizing space without sacrificing functionality.

Applications

The PI6LC4820ZDE is versatile and can be used in a multitude of applications, including but not limited to:

  • Networking equipment such as routers, switches, and access points
  • High-performance computing and servers
  • Data storage and data center infrastructure
  • Telecommunication systems
  • Industrial control systems

Quality and Reliability

Diodes Incorporated is known for its commitment to quality and the PI6LC4820ZDE is no exception. It is manufactured with the highest standards to ensure it meets the reliability demands of industrial and commercial applications. Customers can trust this clock buffer to perform consistently over a wide range of operating conditions.

Whether you are designing a new system or upgrading an existing one, the PI6LC4820ZDE is an excellent choice for your clock distribution needs, providing precision, efficiency, and reliability in a compact form factor.

For detailed specifications, technical datasheets, and support resources, please visit the Diodes Incorporated website or contact their customer support team.

You May Also Be Interested in

Renesas Electronics America
VFQFPN 3.00X3.00X1.00 MM, 0.50MM
Lowest to $7.5672
Semtech Corporation
IC RETIMER 1.25-11.5G 4X4 144BGA
Need more? Email Us
Renesas Electronics America
9DBL0452C 4 O/P 3.3V PCIE BUF Z
Lowest to $39.0000
Renesas Electronics America
IC CLK MUX PCIE 2 TO 1 16TSSOP
Lowest to $43.6568
Renesas Electronics America
IC JITTER ATTENUATOR 24-TSSOP
Need more? Email Us
Renesas Electronics America
IC TIMING CLOCK / IC Output
Lowest to $14.6893
Semtech Corporation
IC ESETS TIMER SONET 100LQFP / SONET/SDH Synchronizer IC 8kHz 2 Output 100-LQFP (14x14)
Need more? Email Us
Renesas Electronics America
MULTIMKT-TIMING
Need more? Email Us
Renesas Electronics America
DFN 2.50X2.50X0.90 MM, 0.40MM PI / IC Output
Lowest to $4.0413

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.3116 $71.5580
10+ $11.7429 $117.4290
16+ $11.3768 $182.0288
21+ $11.0095 $231.1995
28+ $10.6422 $297.9816
37+ $9.5415 $353.0355
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess