EN
  • EN
  • DE

PI74FCT245ATS

Part No PI74FCT245ATS
Manufacturer Diodes Incorporated
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TRANSCEIVER 8BIT N-INV 20SOIC / Bus XCVR Single 8-CH 3-ST 20-Pin SOIC Tube
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Diodes Incorporated
Series 74FCT
Packaging Tube
Part Status Obsolete(EOL)
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 15mA, 64mA
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 20-SOIC (0.295", 7.50mm Width)
Manufacturer Package 20-SOIC
Win Source Part Number 791845-PI74FCT245ATS
Popularity Medium
Supply and Demand Status Limited
Family Name PI74FCT245
Introduction Date November 08, 1999
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian PI74FCT245ATS CAD Model

Description

Diodes Incorporated PI74FCT245ATS Product Overview

The PI74FCT245ATS from Diodes Incorporated is a high-performance, octal bidirectional transceiver designed to meet the requirements of high-speed data communication systems. This integrated circuit belongs to the FCT (Fast CMOS TTL-Compatible) family and is particularly suitable for interfacing with bus lines in a bidirectional manner. It offers a compelling solution for systems that require efficient and reliable data transfer between peripherals or different subsystems.

Key Features

  • Octal Bidirectional Data Paths: The PI74FCT245ATS features eight bidirectional data lines, allowing simultaneous data transmission in both directions, which is essential for modern high-speed data buses.
  • High-Speed Operation: This transceiver operates at high speeds, ensuring minimal propagation delays and enabling fast data transfer rates that are crucial for performance-critical applications.
  • Low Power Consumption: The device has been optimized for low power consumption, making it an excellent choice for power-sensitive designs without compromising speed or performance.
  • TTL-Compatible Inputs: Its inputs are compatible with TTL (Transistor-Transistor Logic) levels, which allows for easy integration with existing TTL logic circuits.
  • Bi-Directional Bus Transceiver: The PI74FCT245ATS acts as a bridge between two buses, allowing for efficient data transfer and communication between different parts of a system.
  • Flow-Through Architecture: The pinout design of the IC supports easy PCB layout with flow-through architecture, minimizing signal distortion and crosstalk.

Applications

The PI74FCT245ATS transceiver is widely used in various applications, including:

  • Computer Motherboards
  • Networking Equipment
  • Telecommunications Systems
  • Data Storage Devices
  • Industrial Control Systems

Quality and Reliability

Diodes Incorporated ensures that the PI74FCT245ATS is manufactured to the highest quality standards, with rigorous testing for reliability and performance. This product is offered in a 20-pin SSOP (Shrink Small Outline Package) that provides a compact footprint while allowing for adequate thermal performance and ease of soldering.

Overall, the PI74FCT245ATS from Diodes Incorporated represents a robust solution for designers looking to implement a reliable and efficient bidirectional data bus interface in their digital systems.

You May Also Be Interested in

Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 5.25V 20-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVRT 5.5V 48CERPACK
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 5.5V 24-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUFFER INVERT 5.5V 20-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 48-TSSOP
Need more? Email Us
ON Semiconductor
IC BUFFER INVERTING 3.6V 20-SOIC
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 6V 16-SOIC
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 3.6V 24-SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess