Diodes Incorporated PI74ST1G32CEX Logic Gate
The PI74ST1G32CEX from Diodes Incorporated is a high-performance, single 2-input OR gate integrated circuit that offers a compact and efficient solution for a wide range of digital applications. This logic gate is part of the 74ST series, which is recognized for its reliability and speed, making it suitable for various electronic systems requiring fast switching and minimal power consumption.
Constructed with advanced silicon-gate CMOS technology, the PI74ST1G32CEX ensures a high degree of tolerance against static discharge and has an excellent resistance to latch-up. The device operates over a wide voltage range from 2.3V to 5.5V, providing flexibility in different power environments and compatibility with TTL levels. This feature makes it ideal for interfacing with both CMOS and TTL logic levels, allowing for seamless integration into mixed-voltage systems.
The PI74ST1G32CEX is offered in a space-saving SOT-353 package, which is not only beneficial for designs with limited board space but also for portable electronic devices where size and weight are critical factors. Despite its small size, the package is designed for easy handling and robustness, ensuring a reliable connection to the printed circuit board.
Key features of the PI74ST1G32CEX include:
- Logic Type: 2-Input OR Gate
- Operating Voltage Range: 2.3V to 5.5V
- High-Speed: t<sub>PD 4.5ns (Max) at 5V
- Low Quiescent Current: 10μA Maximum
- High Noise Immunity
- Low Power Disipation
- Inputs and Outputs are Over-Voltage Tolerant
- Supports 5V TTL Logic
- Lead-Free, RoHS Compliant
- Package Type: SOT-353
This OR gate's high-speed performance and low power dissipation make it an excellent choice for battery-powered devices, telecommunications, computing devices, and other logic-level applications. With its robust design and compliance with environmental standards, the PI74ST1G32CEX reflects Diodes Incorporated's commitment to providing eco-friendly and high-quality components for the electronics industry.
For designers and engineers looking for a reliable OR gate that combines efficiency with a miniature footprint, the PI74ST1G32CEX is an outstanding choice that meets the stringent requirements of modern digital circuits.