EN
  • EN
  • DE

PI74STX1G02CX

Part No PI74STX1G02CX
Manufacturer Diodes Incorporated
Catalog Logic - Gates and Inverters
Description IC GATE NOR 1CH 2-INP SC-70-5
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type NOR Gate
Number of Circuits 1
Number of Inputs 2
Supply Voltage - Operating 1.65 V to 5.5 V
Current - Quiescent (Max) 2μA
Current - Output High, Low 32mA, 32mA
Max Propagation Delay @ V, Max CL 3.4ns @ 5V, 50pF
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SC-70-5
Dimension 5-TSSOP, SC-70-5, SOT-353
Win Source Part Number 1088081-PI74STX1G02CX
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Imaging, Video & Vision, Audio, Consumer Electronics, Portable Devices, Embedded Design & Development, Computers & Computer Peripherals, Wireless
Ultra Librarian 3D Model Ultra Librarian PI74STX1G02CX CAD Model

Description

Overview of PI74STX1G02CX from Diodes Incorporated

The PI74STX1G02CX is a high-performance, single 2-input NOR gate designed by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This logic gate is part of Diodes Incorporated's extensive range of logic devices that cater to a wide array of applications in modern electronics. The PI74STX1G02CX is designed to meet the demands of high-speed data processing and control systems.

Key Features

  • Logic Type: The device is a 2-input NOR gate, which provides an output that is the inverse of the OR function of its inputs. This fundamental logic operation is crucial in digital circuits.
  • Package: It comes in a compact and surface-mountable 6-pin SOT-363 package, making it suitable for space-constrained applications.
  • Operating Voltage Range: The PI74STX1G02CX operates over a wide voltage range of 2.3V to 5.5V, allowing for flexibility in different system voltages and ensuring compatibility with both TTL and CMOS logic levels.
  • High-Speed: With its fast propagation delay, the device is optimized for high-speed data processing, which is essential for modern electronic devices that require quick response times.
  • Power Efficiency: The low power consumption of the PI74STX1G02CX makes it an energy-efficient choice for battery-operated devices and power-sensitive applications.
  • Temperature Tolerance: The device is designed to operate within a temperature range of -40°C to +85°C, ensuring reliable performance across various environmental conditions.

Applications

The PI74STX1G02CX is versatile and can be used in various applications, including:

  • Portable and battery-powered devices
  • Computing systems
  • Telecommunications equipment
  • Data processing devices
  • Control systems
  • Consumer electronics

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the PI74STX1G02CX is no exception. The device is manufactured using advanced semiconductor processes, ensuring high reliability and performance consistency. Whether for industrial, commercial, or consumer applications, the PI74STX1G02CX from Diodes Incorporated is an excellent choice for designers looking for a compact, high-speed, and power-efficient NOR gate solution.

You May Also Be Interested in

Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess