EN
  • EN
  • DE

PI74STX2G4245UEX

Part No PI74STX2G4245UEX
Manufacturer Diodes Incorporated
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER NON-INVERT 5.5V 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Diodes Incorporated
Series 74STX
Package Tape & Reel
Product Status Obsolete
Logic Type Buffer, Transceiver, Non-Inverting
Number of Elements 2
Number of Bits per Element 1
Output Type Push-Pull
Current - Output High, Low 12mA, 12mA; 24mA, 24mA
Voltage - Supply 1.65V ~ 3.6V, 2.3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number 74STX2G4245
Standard Package 4,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 654992-PI74STX2G4245UEX
Ultra Librarian 3D Model Ultra Librarian PI74STX2G4245UEX CAD Model

Description

Introducing the PI74STX2G4245UEX from Diodes Incorporated

The PI74STX2G4245UEX is a high-performance, low-voltage dual 4-bit bus switch, expertly crafted by the semiconductor specialists at Diodes Incorporated. This switch is designed to provide the utmost efficiency and reliability for a wide range of applications, including computing, networking, telecommunications, and consumer electronics.

Constructed with the latest technology, the PI74STX2G4245UEX operates at a low voltage range from 2.3V to 3.6V. This makes it an ideal component for portable and battery-powered devices where power conservation is paramount. Its low on-resistance ensures minimal signal distortion, providing a clear and stable pathway for digital signals.

The device features a dual 4-bit bus architecture, allowing for simultaneous bidirectional data flow. This enhances the overall data processing speed and bandwidth, making the PI74STX2G4245UEX a perfect fit for high-speed data transfer applications. The switch's quick switching capabilities are further complemented by its 5Ω (typical) switch connection between two ports, minimizing propagation delay and maximizing system performance.

Diodes Incorporated has also taken great care to ensure that the PI74STX2G4245UEX is not only powerful but also robust. The device is built with ESD protection, safeguarding it against electrostatic discharges and ensuring a longer operational lifespan. Moreover, it is designed to be latch-up resistant under any condition within the maximum ratings of power and temperature, adding an extra layer of security for your electronic designs.

The PI74STX2G4245UEX comes in an ultra-small U-DFN2020-8 (Type E) package, which is highly space-efficient, making it a suitable choice for compact circuit designs. Its small footprint does not compromise its functionality or performance, allowing designers to maximize the use of PCB space without sacrificing quality.

In summary, the PI74STX2G4245UEX from Diodes Incorporated is a versatile, high-quality bus switch that offers excellent performance for a multitude of electronic applications. Its low-voltage operation, high-speed data handling, robust protection features, and compact design make it an essential component for modern electronic solutions.

You May Also Be Interested in

NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Lowest to $0.1159
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Texas Instruments
SN54LVTH16244A-SP 3.3-V ABT 16-B
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 3.6V 24-SOIC
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 14-TSSOP
Need more? Email Us
SMSC Corporation
SINGLE ROW BUFFER (SRB)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess