EN
  • EN
  • DE

PI7C8152AMAE

Part No PI7C8152AMAE
Manufacturer Diodes Incorporated
Catalog Interface - Specialized
Description IC INTFACE SPECIALIZED 160MQFP / PCI-to-PCI Bridge Interface 160-MQFP (28x28)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Diodes Incorporated
Package Tray
Product Status Active
Applications PCI-to-PCI Bridge
Voltage - Supply 3.3V
Package / Case 160-BQFP
Supplier Device Package 160-MQFP (28x28)
Mounting Type Surface Mount
Base Product Number PI7C8152
Standard Package 24 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 275266-PI7C8152AMAE
Ultra Librarian 3D Model Ultra Librarian PI7C8152AMAE CAD Model

Description

Diodes Incorporated PI7C8152AMAE Overview

The PI7C8152AMAE is a high-performance, versatile PCI-to-PCI bridge chip designed by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets. This product is engineered to meet the increasing demands of modern embedded systems and is well-suited for a variety of applications including networking, communication, servers, and industrial computing.

Key Features

  • PCI Specification: Fully compliant with PCI Local Bus Specification Revision 2.2, the PI7C8152AMAE ensures compatibility with a wide range of PCI devices and systems.
  • Dual PCI Bus: The device features two PCI bus interfaces, enabling it to bridge between a primary and secondary PCI bus. This is ideal for systems requiring expansion or segmentation of the PCI bus to reduce bus loading and improve performance.
  • High Performance: With support for 66 MHz operation on both primary and secondary buses, the PI7C8152AMAE is capable of delivering high data throughput, making it suitable for performance-critical applications.
  • Low Power Consumption: The product is designed to operate with low power consumption, making it an energy-efficient solution for power-sensitive designs.
  • Versatility: It offers a flexible configuration of the PCI interface, allowing for various applications and system designs.

Applications

The PI7C8152AMAE is ideal for use in multiple market segments and applications, including but not limited to:

  • Networking equipment such as routers, switches, and firewalls
  • Data communication and telecommunication systems
  • Server and storage systems that require additional PCI slots
  • Industrial computers and automation systems
  • Embedded systems requiring reliable data transfer between PCI buses

Product Quality and Support

Diodes Incorporated is known for its commitment to quality, and the PI7C8152AMAE is no exception. It is manufactured to the highest standards to ensure reliability and durability in various operating conditions. Additionally, Diodes Incorporated provides comprehensive technical support and documentation, making the integration of the PI7C8152AMAE into your design as seamless as possible.

You May Also Be Interested in

Intel
NON-TRANSPARENT PCI-TO PCI BRIDG
Need more? Email Us
Sipex Corporation
LED DRIVER, 3-SEGMENT, PDSO6
Lowest to $0.3269
NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN
Lowest to $4.0201
Microchip Technology
IC PFX 36XG4, 36-LANE PCIE SWITC / Interface
Lowest to $310.4478
Intel
NON-TRANSPARENT PCI-TO PCI BRIDG
Lowest to $44.8313
Microchip Technology
IC PFX 68XG4, 68-LANE PCIE SWITC / Interface
Need more? Email Us
NXP / Nexperia
LOW POWER DISPLAYPORT TO VGA ADA / Interface
Lowest to $32.2430
Rochester Electronics
DUAL MARKED (5962-87518013A) / Interface
Need more? Email Us
Nuvoton Technology Corporation of America
IC INTFACE SPECIALIZED LPC/ESPI / Interface
Lowest to $5.5936

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess