EN
  • EN
  • DE

PI7C8152BMAE

Part No PI7C8152BMAE
Manufacturer Diodes Incorporated
Catalog Interface - Specialized
Description IC PCI-PCI BRIDGE 2PORT 160-MQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Tray
Status Active
Applications PCI-to-PCI Bridge
Supply Voltage - Operating 3.3V
Case / Package 160-MQFP (28x28)
Mounting Surface Mount
Win Source Part Number 026751-PI7C8152BMAE
Family Name PI7C8152B
Introduction Date June 14, 2004
ECCN EAR99
Country of Origin China, India, Malaysia, Taiwan, Thailand
Halogen Free Compliant
Estimated EOL Date 2022
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PI7C8152BMAE CAD Model

Description

Overview of PI7C8152BMAE by Diodes Incorporated

The PI7C8152BMAE is a state-of-the-art PCI-to-PCI bridge chip designed and manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This device is engineered to facilitate reliable and efficient communication between two PCI buses, making it an ideal solution for expanding the capabilities of embedded systems and enhancing the performance of complex computing environments.

Key Features

  • Dual PCI Bus Interface: The PI7C8152BMAE features a primary and secondary PCI bus interface, enabling it to seamlessly bridge two PCI buses and support a wide range of PCI-compliant devices.
  • High Performance: With support for 32-bit data transfer at speeds of up to 66MHz, this PCI bridge ensures high data throughput and minimizes latency, thus maintaining system performance and stability.
  • Advanced Configuration: The device comes with programmable configuration options that allow for flexible system integration and customization according to specific design requirements.
  • Low Power Consumption: Designed with power efficiency in mind, the PI7C8152BMAE operates with minimal power draw, contributing to the overall energy efficiency of the systems in which it is deployed.
  • Versatility: Its compact 208-pin PQFP (Plastic Quad Flat Pack) package makes it suitable for space-constrained applications, while its robust design ensures it can operate in a wide range of industrial and commercial environments.

Applications

The PI7C8152BMAE is versatile enough to be used in a variety of applications, including:

  • Embedded systems
  • Network routers and switches
  • Servers and workstations
  • Industrial control systems
  • Telecommunications equipment

Quality and Reliability

As with all Diodes Incorporated products, the PI7C8152BMAE is manufactured to the highest quality standards. It undergoes rigorous testing to ensure it meets the stringent requirements for performance, durability, and reliability that customers have come to expect from Diodes Incorporated.

For engineers and system designers looking to expand their PCI capabilities with a reliable, high-performance solution, the PI7C8152BMAE from Diodes Incorporated offers an exceptional balance of features, versatility, and quality.

You May Also Be Interested in

Microchip Technology
IC PFX 68XG4, 68-LANE PCIE SWITC / Interface
Need more? Email Us
Intel
NON-TRANSPARENT PCI-TO PCI BRIDG
Lowest to $44.8313
Sipex Corporation
LED DRIVER, 3-SEGMENT, PDSO6
Lowest to $0.3269
Toshiba Semiconductor and Storage
IC
Lowest to $6.6030
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / Interface
Need more? Email Us
Nuvoton Technology Corporation of America
IC INTFACE SPECIALIZED LPC/ESPI / Interface
Lowest to $5.5936
Texas Instruments
IC INTERFACE SPECIALIZED 16SOIC / Translating Switch Interface 16-SOIC
Lowest to $1.7820
Microchip Technology
IC PFX 36XG4, 36-LANE PCIE SWITC / Interface
Lowest to $310.4478
NXP / Nexperia
LOW POWER DISPLAYPORT TO VGA ADA / Interface
Lowest to $32.2430

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.3157 $54.6314
5+ $22.4129 $112.0645
7+ $21.7125 $151.9875
10+ $21.0121 $210.1210
13+ $20.3117 $264.0521
17+ $18.2105 $309.5785
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 151 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess