EN
  • EN
  • DE
  • IT

PI7C9X2G304SLAFDE

Part No PI7C9X2G304SLAFDE
Manufacturer Diodes Incorporated
Catalog Interface - Specialized
Description IC PCIE PACKET SWITCH LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Tray
Status Obsolete
Applications Packet Switch, 3-Port/4-Lane
Interface PCI Express
Manufacturer Package 128-LQFP
Supplier Device Package 128-LQFP (14x14)
Mounting Style SMD
Family Part Number 7C9X2G304
Manufacturer Pack Quantity 90
MSL Level 3 (168 Hours)
Win Source Part Number 725980-PI7C9X2G304SLAFDE
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PI7C9X2G304SLAFDE CAD Model

Description

Introducing the PI7C9X2G304SLAFDE PCIe Packet Switch

Diodes Incorporated presents the PI7C9X2G304SLAFDE, a cutting-edge PCIe packet switch designed to meet the high demands of modern computing and embedded systems. This versatile component is engineered to provide a seamless and efficient interface for multi-port connectivity, making it an ideal solution for a wide range of applications in the computing, networking, and industrial sectors.

Key Features

  • PCI Express Base Specification: The PI7C9X2G304SLAFDE complies with the PCIe 3.0 specification, ensuring compatibility with the latest generation of PCIe devices. It supports data transfer rates of 8 GT/s, which translates to improved system performance and faster data throughput.
  • Port Configuration: The switch features a flexible port configuration with multiple downstream ports that can be configured to suit various design requirements. This allows for the aggregation of multiple PCIe devices, optimizing system layout and resource utilization.
  • Advanced Switching Capabilities: With its sophisticated packet switching capabilities, the PI7C9X2G304SLAFDE ensures low latency and high-bandwidth data transfers between endpoints, which is crucial for applications that require real-time performance.
  • Power Management: Energy efficiency is a key consideration in modern electronics. This switch supports advanced power management features, including low-power states and power gating, to reduce power consumption during idle periods.
  • Reliability and Quality: Diodes Incorporated is known for its commitment to quality and reliability. The PI7C9X2G304SLAFDE is built to meet high standards, ensuring stable operation and a long product lifespan even in challenging environments.
  • Application Versatility: The switch is suitable for a variety of applications, including data centers, servers, storage systems, embedded control systems, and high-performance computing platforms.

Product Specifications

The PI7C9X2G304SLAFDE offers a host of technical specifications that cater to the needs of advanced systems. It operates at industrial temperature ranges, making it robust for various operating conditions. Additionally, the package is designed for optimal space utilization, ensuring a compact footprint on system boards.

For developers and system integrators looking for a high-performance PCIe switch that delivers reliability, efficiency, and flexibility, the PI7C9X2G304SLAFDE from Diodes Incorporated is an excellent choice that will undoubtedly enhance system capabilities and performance.

You May Also Be Interested in

Texas Instruments
IC INTFACE SPECIALIZED 64HTQFP / Automotive Interface 64-HTQFP (10x10)
Lowest to $11.1429
NXP / Nexperia
IC INTFACE SPECIALIZED 81LFBGA / PCI Express MAX to PCI Express PHY Interface 81-LFBGA (9x9)
Lowest to $14.8829
ON Semiconductor
IC INTERFACE SPECIALIZED 32LQFP / Data Management Interface 32-LQFP (7x7)
Lowest to $8.8820
Texas Instruments
IC INTERFACE SPECIALIZED 48VQFN / Desktop, Notebook PCs Interface 48-VQFN (7x7)
Lowest to $3.3877
Renesas Electronics America
IC INTFACE SPECIALIZED 324FCBGA / Switch Interfacing Interface 324-FCBGA (19x19)
Need more? Email Us
Broadcom Limited
IC INTERFACE SPECIALIZED 32DIP / Encoder to Microprocessor Interface 32-PDIP
Lowest to $116.2377
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN
Need more? Email Us
Microchip Technology
IC INTFACE SPECIALIZED 64WFBGA
Lowest to $7.7255
Texas Instruments
IC INTERFACE SPECIALIZED 16QFN / Digital High-Speed Link Interface 16-VQFN (3x3)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.6191 $69.7146
14+ $9.5339 $133.4746
22+ $9.2363 $203.1986
29+ $8.9375 $259.1875
38+ $8.6399 $328.3162
51+ $7.7460 $395.0460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,800 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess