EN
  • EN
  • DE

PI7C9X2G308GPANJEX

Part No PI7C9X2G308GPANJEX
Manufacturer Diodes Incorporated
Catalog Interface - Specialized
Description IC INTFACE SPECIALIZED 196LBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 37 Weeks
Features Packet Switch, 3-Port/8-Lane Interface 196-LBGA (15x15)
Manufacturer Diodes Incorporated
Series GreenPacket™
Package Reel - TR
Mounting Surface Mount
Package 196-LBGA
Case / Package 196-LBGA (15x15)
Family Name PI7C9X2
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889293-PI7C9X2G308GPANJEX
Ultra Librarian 3D Model Ultra Librarian PI7C9X2G308GPANJEX CAD Model

Description

The PI7C9X2G308GPANJEX is a state-of-the-art PCIe packet switch designed by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets. This product is part of the PI7C9X2G family and is engineered to meet the demands of high-performance computing, data centers, and server applications.

Featuring a PCIe 3.0 interface, the PI7C9X2G308GPANJEX offers 8 lanes and 3 ports, providing a robust and efficient solution for expanding PCIe connections. This switch is capable of delivering high-speed data transfer rates, which are essential for applications that require fast and reliable communication between the CPU and peripheral devices.

The PI7C9X2G308GPANJEX is designed with advanced power management capabilities, supporting various low-power states to reduce overall power consumption. This makes it an ideal choice for eco-friendly and energy-efficient systems. Moreover, it comes with an integrated clock buffer, which reduces the need for additional components and simplifies system design.

This PCIe switch also offers advanced error handling and diagnostics features, ensuring system reliability and stability. It is capable of detecting and reporting errors, which helps in quick troubleshooting and maintenance. The PI7C9X2G308GPANJEX also supports hot-plug functionality, allowing devices to be connected or disconnected without the need to power down the system.

The product is packaged in a 19x19mm² 324-ball TFBGA package, which is suitable for compact and space-constrained applications. Its small form factor, combined with its high performance and reliability, makes the PI7C9X2G308GPANJEX a versatile solution for a wide range of applications, including networking, storage, and embedded systems.

Diodes Incorporated ensures that the PI7C9X2G308GPANJEX adheres to the highest quality and performance standards, making it a reliable and long-lasting solution for your connectivity needs. For detailed specifications, application notes, and support resources, please refer to the official Diodes Incorporated website or contact their customer support team.

You May Also Be Interested in

Molex, LLC
180 Connector Header, Male Pins Through Hole Black
Lowest to $27.2727
Molex, LLC
90 Connector Header, Male Pins Board Edge, Through Hole, Right Angle Black Impact, Guide Left
Lowest to $16.1912
Harris Corporation
Controller Interface 28-PDIP
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
HARTING
8 Connector Plug, Male Pins Board Edge, Through Hole, Right Angle Natural Coax
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Altera
Specialized RoHS
Lowest to $10.1866
Maxim Integrated
Memory Card EEPROM 128B
Need more? Email Us
Suzhou Everest Semiconductor Co. Ltd.
QFN-20-EP(3x3) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3930

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.2648 $51.7944
8+ $14.1660 $113.3280
11+ $13.7233 $150.9563
16+ $13.2806 $212.4896
20+ $12.8379 $256.7580
27+ $11.5099 $310.7673
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,260 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess