EN
  • EN
  • DE

SST39SF010A-55-4C-NHE-T

Part No SST39SF010A-55-4C-NHE-T
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC FLASH 1MBIT PARALLEL 32PLCC / FLASH Memory IC 1Mb (128K x 8) Parallel 55 ns 32-PLCC (11.43x13.97)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Series SST39 MPF™
Package Tape & Reel (TR)
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 1Mb (128K x 8)
Memory Interface Parallel
Write Cycle Time - Word, Page 20µs
Access Time 55 ns
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 32-LCC (J-Lead)
Supplier Device Package 32-PLCC (11.43x13.97)
Base Product Number SST39SF010
Standard Package 750
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 1254350-SST39SF010A-55-4C-NHE-T
Ultra Librarian 3D Model Ultra Librarian SST39SF010A-55-4C-NHE-T CAD Model

Description

Microchip Technology SST39SF010A-55-4C-NHE-T Flash Memory

The SST39SF010A-55-4C-NHE-T is a high-performance CMOS Multi-Purpose Flash (MPF) manufactured by Microchip Technology. It is designed to offer a reliable and flexible storage solution for a wide range of applications, including embedded systems, computing, telecommunications, and industrial control systems. This flash memory device provides a convenient and economical way to store program code and data in electronic products.

Key Features:

  • Memory Capacity: The SST39SF010A offers a storage capacity of 1 Megabit (128K x 8) which is suitable for storing boot code, firmware, or other critical data that requires non-volatile memory.
  • Performance: With an access time of 55 nanoseconds, this flash memory provides fast read operations, ensuring efficient performance for critical tasks.
  • Operating Voltage: It operates at a voltage range of 4.5V to 5.5V, making it compatible with a wide variety of 5V systems and power supplies.
  • Temperature Range: This device is designed to operate over an extended temperature range, making it suitable for industrial applications that may be exposed to harsher conditions.
  • Package: The SST39SF010A comes in a 32-lead PLCC (Plastic Leaded Chip Carrier) package, which is known for its durability and ease of handling during the manufacturing process.
  • Endurance: It boasts a minimum endurance of 100,000 cycles, ensuring a long operational life and reliability for applications that require frequent data updates.
  • Programming: The device supports byte-programming and has a typical programming time of 20 microseconds per byte, allowing for efficient updates and changes to stored data.

Applications:

The versatility of the SST39SF010A-55-4C-NHE-T makes it an excellent choice for a variety of applications, including but not limited to:

  • Embedded systems and microcontroller-based applications
  • Boot and configuration storage for computers and servers
  • Telecommunications infrastructure and networking equipment
  • Industrial control systems requiring non-volatile memory storage
  • Consumer electronics where firmware updates are necessary

Overall, the SST39SF010A-55-4C-NHE-T by Microchip Technology is a robust and reliable flash memory chip that offers the quality and performance expected from a leading semiconductor manufacturer. Its combination of performance, durability, and capacity makes it a top choice for designers and engineers across a broad spectrum of industries.

You May Also Be Interested in

Texas Instruments
MEMORY CIRCUIT, 16KX1, TTL
Need more? Email Us
Renesas Electronics America
IC SRAM 64MBIT PARALLEL 48TSOP I
Need more? Email Us
Microchip Technology
IC EERAM 4KBIT I2C 1MHZ 8SOIC
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8TSSOP
Need more? Email Us
Winbond Electronics
IC PSRAM 256MBIT HYPERBS 24TFBGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 72MBIT PAR 165FBGA
Need more? Email Us
Micron Technology Inc.
IC DRAM 512MBIT PAR 90VFBGA
Lowest to $72.7612
Rohm Semiconductor
IC EEPROM 256KBIT SPI 10MHZ 8SOP
Need more? Email Us
STMicroelectronics
IC EEPROM 32KBIT SPI 20MHZ 8SO
Lowest to $1.5216

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1107 $51.1070
24+ $4.1934 $100.6416
37+ $4.0623 $150.3051
51+ $3.9313 $200.4963
66+ $3.8002 $250.8132
89+ $3.4071 $303.2319
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess