EN
  • EN
  • DE

PI7C9X2G608GPCNJEX

Part No PI7C9X2G608GPCNJEX
Manufacturer Diodes Incorporated
Catalog Interface - Specialized
Description PACKET SWITCH LBGA-196 T&R 1K / Packet Switch, 6-Port/8-Lane Interface 196-LBGA (15x15)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Specialized
Mfr Diodes Incorporated
Package Tape & Reel (TR)
Applications Packet Switch, 6-Port/8-Lane
Interface I²C, PCI Express, SMBus
Voltage - Supply 0.95V ~ 1.1V
Package / Case 196-LBGA
Supplier Device Package 196-LBGA (15x15)
Mounting SMD (SMT)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
Other Names 31-PI7C9X2G608GPCNJEXTR
Standard Package 1,000
Win Source Part Number 970138-PI7C9X2G608GPCNJEX
Ultra Librarian 3D Model Ultra Librarian PI7C9X2G608GPCNJEX CAD Model

Description

Diodes Incorporated PI7C9X2G608GPCNJEX Overview

The PI7C9X2G608GPCNJEX is a high-performance, PCIe Gen2 switch designed to meet the demands of modern computing and networking applications. Manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products, this switch is part of their extensive portfolio of semiconductor solutions. The PI7C9X2G608GPCNJEX offers a versatile and efficient way to expand PCIe connections, making it a critical component for system designers looking to enhance data throughput and connectivity.

Key Features

  • PCIe Gen2 Compliance: The switch is fully compliant with PCI Express Base Specification Revision 2.1, ensuring compatibility with a wide range of devices and systems.
  • Multiple Ports: It features 6 downstream ports and 8 lanes, providing ample connectivity for multiple devices and facilitating high-speed data transfer.
  • Low Latency: Designed to minimize latency, the PI7C9X2G608GPCNJEX ensures efficient data processing and transfer, which is essential for applications requiring quick response times.
  • Advanced Power Management: The switch supports advanced power management features, including L1 substates, which helps in reducing the overall power consumption of the system it is integrated into.
  • Quality of Service (QoS): It comes with QoS features that enable prioritization of data traffic, ensuring critical data is transferred with minimal delay.

Applications

The PI7C9X2G608GPCNJEX is ideal for a variety of applications that require high-speed data transfer and multiple device connectivity. It is commonly used in:

  • Data Centers
  • Server Farms
  • Workstations
  • Embedded Systems
  • Networking Equipment
  • Storage Systems

Reliability and Support

Diodes Incorporated is known for its commitment to quality and reliability. The PI7C9X2G608GPCNJEX is built to meet stringent industry standards, ensuring long-term performance and stability. Customers can also rely on Diodes Incorporated's comprehensive technical support for assistance with integration, optimization, and troubleshooting.

In conclusion, the PI7C9X2G608GPCNJEX PCIe Gen2 switch from Diodes Incorporated represents a robust solution for expanding PCIe capabilities in various high-performance computing environments. Its advanced features and reliable performance make it an excellent choice for system designers aiming to enhance data transfer rates and connectivity within their products.

You May Also Be Interested in

Molex, LLC
180 Connector Header, Male Pins Through Hole Black
Lowest to $27.2727
Molex, LLC
192 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Black Impact, Guide Right
Need more? Email Us
Phoenix Contact
13 Position Terminal Block Pink Middle 31.4mm
Need more? Email Us
Renesas Electronics America
Switch Interfacing Interface 324-FCBGA (19x19)
Need more? Email Us
Texas Instruments
Specialized RoHS
Lowest to $1.3098
Infineon Technologies
Interface PG-MQFP-44-2
Need more? Email Us
NXP / Nexperia
Interface 64-TFBGA (7x7)
Need more? Email Us
Maxim Integrated
Set-Top Boxes Interface 20-SOIC
Need more? Email Us
Molex, LLC
90 Connector Header, Male Pins Board Edge, Through Hole, Right Angle Black Impact, Guide Left
Lowest to $16.1912

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $57.3529 $57.3529
3+ $47.0588 $141.1764
4+ $45.5883 $182.3532
5+ $44.1177 $220.5885
6+ $42.6471 $255.8826
8+ $38.2353 $305.8824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,160 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess