EN
  • EN
  • DE

PI7C9X2G612GPCNJEX

Part No PI7C9X2G612GPCNJEX
Manufacturer Diodes Incorporated
Catalog Interface - Specialized
Description IC INTFACE SPECIALIZED 196LBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 37 Weeks
Features Packet Switch, 6-Port/12-Lane Interface 196-LBGA (15x15)
Manufacturer Diodes Incorporated
Series GreenPacket™
Package Reel - TR
Mounting Surface Mount
Package 196-LBGA
Case / Package 196-LBGA (15x15)
Family Name PI7C9X2
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930530-PI7C9X2G612GPCNJEX
Ultra Librarian 3D Model Ultra Librarian PI7C9X2G612GPCNJEX CAD Model

Description

The PI7C9X2G612GPCNJEX is a state-of-the-art PCIe packet switch from Diodes Incorporated, designed to meet the high-performance requirements of modern computing environments. This advanced switch is part of the PI7C9X2G family, which is known for providing flexible and scalable connectivity solutions for a wide range of applications, including data centers, servers, storage systems, and embedded platforms.

Featuring 12 lanes and 6 ports, the PI7C9X2G612GPCNJEX offers a robust PCIe interface capable of supporting PCIe Gen2 speeds. It is engineered to optimize signal integrity and provide reliable high-speed data transfers, which is essential for applications requiring fast and efficient communication between multiple PCIe devices.

The packet switch is designed with a focus on power efficiency, incorporating features that minimize power consumption without compromising on performance. This makes it an ideal choice for energy-conscious systems that require a balance between power and performance. Additionally, the PI7C9X2G612GPCNJEX supports advanced error reporting and end-to-end data protection, ensuring data integrity and system reliability.

Diodes Incorporated has equipped the PI7C9X2G612GPCNJEX with a user-friendly configuration space that simplifies system integration and setup. The device also includes advanced diagnostics and debug features, which help system developers to troubleshoot and optimize their designs effectively.

The PI7C9X2G612GPCNJEX is packaged in a compact, lead-free and RoHS-compliant package, which aligns with the industry's move towards environmentally friendly manufacturing practices. This product adheres to strict quality and performance standards, making it a reliable component for high-speed interconnect solutions.

Overall, the PI7C9X2G612GPCNJEX PCIe packet switch is a powerful and versatile solution that offers designers the flexibility and performance required for today's demanding connectivity applications. With Diodes Incorporated's commitment to quality and innovation, this product stands out as a top choice for system developers looking to enhance their PCIe-based systems.

You May Also Be Interested in

NXP / Nexperia
Interface 144-HLQFP (20x20)
Need more? Email Us
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
Molex, LLC
64 Connector Receptacle, Female Sockets Through Hole, Right Angle Black Impel™
Lowest to $38.4253
NXP / Nexperia
Interface 64-TFBGA (7x7)
Need more? Email Us
Asmedia
QFN-64-EP(9x9) Signal Buffers, Repeaters, Splitters RoHS
Lowest to $13.0971
Phoenix Contact
2 Position Terminal Block Gray Plug Connection 6.2mm
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Texas Instruments
Specialized RoHS
Lowest to $1.3098
Molex, LLC
90 Connector Header, Male Pins Board Edge, Through Hole, Right Angle Black Impact, Guide Left
Lowest to $16.1912

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess