EN
  • EN
  • DE

PR3007G

Part No PR3007G
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description 3.0A FAST RECOVERY GLASS PASSIVATED RECTIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1239336-PR3007G
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PR3007G CAD Model

Description

Introducing the PR3007G Rectifier Diode from Diodes Incorporated

The PR3007G is a high-performance rectifier diode designed and manufactured by Diodes Incorporated, a leading global provider of discrete, logic, analog, and mixed-signal components. This robust diode is engineered to cater to a wide range of applications, particularly excelling in environments that demand high efficiency and reliability.

The PR3007G is part of the PxxxG series of glass passivated rectifiers which are known for their high surge capability and low leakage current. This particular model boasts a reverse voltage of 1000V and a forward current of 3A, making it an ideal choice for power supply and converter applications.

Key Features:

  • High Reverse Voltage: With a reverse voltage of 1000V, the PR3007G is suitable for high voltage requirements in electronic circuits.
  • High Forward Current: A forward current of 3A ensures the diode can handle significant levels of current without performance degradation.
  • Low Forward Voltage Drop: The low forward voltage drop enhances overall efficiency, reducing thermal stress and power loss.
  • High Surge Capability: Its ability to withstand high surge currents is essential for applications that experience short bursts of overcurrent.
  • Glass Passivated Chip: The glass passivation process ensures long-term reliability and stability of the diode's performance.
  • Lead-Free and RoHS Compliant: Adhering to environmental standards, the PR3007G is manufactured without lead and is RoHS compliant.

Applications:

The versatility of the PR3007G allows it to be used in a variety of applications, including:

  • Power supply units
  • DC-DC converters
  • Automotive environments
  • Freewheeling diodes
  • Reverse voltage protection
  • Rectification applications

With its exceptional performance characteristics and adherence to stringent quality standards, the PR3007G from Diodes Incorporated stands out as a reliable and efficient solution for your rectification needs. Whether you are designing power supplies or looking to improve the efficiency of your electronic circuits, the PR3007G is a component that will deliver consistent performance and durability.

You May Also Be Interested in

Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Micro Commercial Co
DIODE GEN PURP 1KV 1.5A DO15
Lowest to $0.0321
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Micro Commercial Co
Interface
Lowest to $0.1165
Toshiba Semiconductor and Storage
DIODE SCHOTTKY 30V 2A US2H
Lowest to $0.3480
Taiwan Semiconductor
DIODE SCHOTTKY 100V 2A SOD123W
Lowest to $0.1456
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess