EN
  • EN
  • DE

PT7A6632J

Part No PT7A6632J
Manufacturer Diodes Incorporated
Catalog Clock/Timing - Application Specific
Description IC CLOCKING TELECOM / IC Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Application Specific Clock/Timing
Mfr Diodes Incorporated
Package Bulk
Product Status Obsolete
Programmable Not Verified
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 283252-PT7A6632J
Ultra Librarian 3D Model Ultra Librarian PT7A6632J CAD Model

Description

The PT7A6632J from Diodes Incorporated stands as a testament to the company's commitment to delivering high-quality, precision-engineered electronic components. This product is a versatile and reliable solution designed to cater to a wide array of applications across different industries.

Key Features

  • High Integration: The PT7A6632J integrates multiple functions into a single chip, which helps in reducing the overall component count in electronic circuits. This integration not only saves space but also enhances the reliability of the application it is used in.
  • Low Power Consumption: Designed with energy efficiency in mind, this component operates with minimal power draw, making it ideal for battery-powered devices and applications where power conservation is critical.
  • Robust Performance: The device is engineered to perform consistently under varying conditions, ensuring stable operation and a long service life.
  • Wide Operating Temperature Range: The PT7A6632J is capable of operating over a broad temperature range, making it suitable for industrial and automotive applications that may experience extreme temperature variations.

Applications

The versatility of the PT7A6632J allows it to be used in numerous applications, including:

  • Power management systems
  • Automotive electronics
  • Industrial control units
  • Portable and wearable devices
  • Telecommunication infrastructure

Quality and Reliability

Diodes Incorporated is known for its stringent quality control processes, and the PT7A6632J is no exception. Each unit is meticulously tested to ensure it meets the high standards expected by customers. The reliability of this component is backed by the reputation of Diodes Incorporated as a leading manufacturer in the semiconductor industry.

Technical Specifications

For detailed technical specifications, designers and engineers are encouraged to refer to the official datasheet of the PT7A6632J, which provides in-depth information on electrical characteristics, pin configurations, package details, and other pertinent data necessary for proper integration into electronic systems.

You May Also Be Interested in

Infineon Technologies
IC CLOCK MEDIACLOCK 28SSOP
Lowest to $1.7380
Renesas Electronics America
IC EMBEDDED PC MAIN CLK 56TSSOP
Need more? Email Us
Renesas Electronics America
DFN 2.50X2.50X0.90 MM, 0.40MM PI / IC Output
Lowest to $4.0413
Renesas Electronics America
IC CLOCK GENERATOR 3.3V
Need more? Email Us
Renesas Electronics America
IC CLK MUX PCIE 2 TO 1 16TSSOP
Lowest to $43.6568
Renesas Electronics America
IC EMBEDDED PC MAIN CLK 64VQFN
Need more? Email Us
Infineon Technologies
IC CLK BUFF 13OUT SDRAM 28SOIC
Need more? Email Us
Renesas Electronics America
9DBL0452C 4 O/P 3.3V PCIE BUF Z
Lowest to $39.0000
Semtech Corporation
DUAL-CDR 25-28GB/S REPEATER
Lowest to $92.5374

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.8452 $65.6904
5+ $26.9500 $134.7500
7+ $26.1078 $182.7546
10+ $25.2656 $252.6560
12+ $24.4234 $293.0808
16+ $21.8969 $350.3504
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 695 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess