EN
  • EN
  • DE

PT7C4050LE

Part No PT7C4050LE
Manufacturer Diodes Incorporated
Catalog Clock/Timing - Application Specific
Description IC CLOCKING VCXO / IC Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Application Specific Clock/Timing
Mfr Diodes Incorporated
Package Bulk
Product Status Obsolete
Programmable Not Verified
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 283278-PT7C4050LE
Ultra Librarian 3D Model Ultra Librarian PT7C4050LE CAD Model

Description

Introducing the PT7C4050LE Precision Timer from Diodes Incorporated

The PT7C4050LE is a state-of-the-art precision timer component designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This versatile device is engineered to cater to a wide array of timing applications, offering users unparalleled reliability and performance.

At the heart of the PT7C4050LE is a highly stable oscillator that provides a well-defined waveform, which can be utilized to generate accurate time delays or oscillation. The precision of this component is one of its standout features, ensuring that it can be used in critical timing applications where consistency and accuracy are paramount.

Key Features of the PT7C4050LE Timer

  • High Precision: With its precision oscillator, the PT7C4050LE ensures high-accuracy timing solutions, making it suitable for a variety of complex electronic circuits.
  • Low Power Consumption: Designed for efficiency, this timer consumes minimal power, making it ideal for battery-operated devices where power conservation is essential.
  • Wide Operating Voltage Range: The PT7C4050LE operates across a broad voltage range, providing flexibility for use in multiple applications without the need for additional voltage regulation components.
  • Stability Over Temperature: The device maintains its timing precision across a wide temperature range, ensuring reliable performance in environments with fluctuating temperatures.
  • Compact Package: Available in a small outline package, the PT7C4050LE is perfect for applications where space is at a premium, without compromising on functionality.

Whether it's for use in timing circuits, delay lines, or as a pulse generator, the PT7C4050LE is a robust solution that professionals and hobbyists alike can depend on. Its versatility extends to various sectors, including consumer electronics, automotive, industrial control systems, and communication devices.

Diodes Incorporated's commitment to quality is evident in the PT7C4050LE precision timer. It is designed to meet the stringent requirements of today's electronic devices, ensuring that it delivers consistent performance and maintains its precision over time and under varying conditions. For designers looking for a reliable timing solution, the PT7C4050LE from Diodes Incorporated stands out as an excellent choice.

You May Also Be Interested in

Texas Instruments
IC PLL CLOCK DRIVER 1.8V 40-QFN / Memory, DDR2 Clock Buffer/Driver, Multiplexer IC 400MHz 1 Output 40-VQFN (6x6)
Lowest to $9.0316
Renesas Electronics America
DFN 2.50X2.50X0.90 MM, 0.40MM PI / IC Output
Lowest to $4.0413
Renesas Electronics America
IC TIMING CLOCK / IC Output
Lowest to $32.6415
Semtech Corporation
10G CDR WITH MSLA / IC Output
Lowest to $11.5073
Skyworks Solutions Inc.
IC CLOCK DDR266 PRO VIA 48SSOP
Lowest to $1.9566
Texas Instruments
IC DIRECT RAMBUS CLK GEN 24-QSOP
Need more? Email Us
Skyworks Solutions Inc.
IC BUFF 100MHZ PCIE SATA 28SSOP
Lowest to $1.3654
Renesas Electronics America
IC CLOCK MANANGEMENT / IC Output
Lowest to $27.0928
Infineon Technologies
IC TIME SPREAD SPECTRUM 56-SSOP
Lowest to $4.5703

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5165 $60.6600
95+ $1.2439 $118.1705
145+ $1.2058 $174.8410
200+ $1.1666 $233.3200
260+ $1.1273 $293.0980
345+ $1.0106 $348.6570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess