EN
  • EN
  • DE

PT7C4302WE

Part No PT7C4302WE
Manufacturer Diodes Incorporated
Catalog Clock/Timing - Real Time Clocks
Description IC RTC CLK/CALENDAR SER 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Real Time Clocks
Mfr Diodes Incorporated
Package Tube
Product Status Obsolete
Programmable Not Verified
Type Clock/Calendar
Features Leap Year, NVSRAM, Square Wave Output, Trickle-Charger
Memory Size 31B
Date Format YY-MM-DD-dd
Interface 3-Wire Serial
Voltage - Supply 1.2V ~ 5.5V
Voltage - Supply, Battery 1.5V ~ 5.5V
Current - Timekeeping (Max) 25.3µA ~ 81µA @ 2V ~ 5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Standard Package 100 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 657747-PT7C4302WE
Ultra Librarian 3D Model Ultra Librarian PT7C4302WE CAD Model

Description

Diodes Incorporated PT7C4302WE Real-Time Clock

The Diodes Incorporated PT7C4302WE is a highly integrated, serial real-time clock (RTC) device that offers a wide range of features for timekeeping and calendar functionality in a variety of electronic applications. This RTC is designed to provide precise time and date information, with the added benefit of low power consumption, making it an ideal choice for battery-powered systems.

At the heart of the PT7C4302WE is a quartz crystal that oscillates at 32.768 kHz, ensuring accurate timekeeping. The device supports I²C-bus interface, which allows for easy integration with microcontrollers and other digital systems. It is capable of tracking seconds, minutes, hours, days, weekdays, months, and years, with automatic adjustment for leap years up to the year 2100.

One of the key features of the PT7C4302WE is its built-in power-fail detect circuit. This circuit provides a signal to the host system in the event of a power failure, allowing for critical data to be saved before the system powers down. Additionally, the device has a programmable clock output that can be used for various functions, such as waking up a microcontroller from a low-power mode.

The PT7C4302WE also offers an integrated temperature-compensated voltage reference and comparator, which enhance the long-term accuracy of the device. This RTC operates over a wide voltage range, making it versatile for different power supply requirements. It is available in a compact, surface-mount package, which is ideal for space-constrained applications.

With its robust feature set and reliability, the Diodes Incorporated PT7C4302WE is a perfect solution for applications such as embedded systems, consumer electronics, industrial controls, and portable instrumentation that require accurate timekeeping and calendar functions.

For more detailed specifications and application information, designers and engineers are encouraged to consult the PT7C4302WE datasheet available on the Diodes Incorporated website.

You May Also Be Interested in

Maxim Integrated
IC RTC CLK/CALENDAR PAR 32EDIP
Need more? Email Us
Maxim Integrated
DS1644 NV TIMEKEEPING RAM
Lowest to $54.0680
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24EDIP
Lowest to $25.0249
Texas Instruments
IC RTC CLK/CALENDAR PAR 24-DIP
Lowest to $18.7702
Maxim Integrated
IC RTC CLK/CALENDAR PAR 34PCM
Lowest to $81.8181
Intersil
IC RTC CLK/CALENDAR I2C 8SOIC
Lowest to $4.3573
Maxim Integrated
1024K NV SRAM & PHANTOM CLOCK
Lowest to $33.0087
Maxim Integrated
IC RTC CLK/CALENDAR PAR 28PLCC
Lowest to $8.7314
Maxim Integrated
4096K NV SRAM & PHANTOM CLOCK / Real Time Clock (RTC) IC Phantom Time Chip 512KB Parallel 34-PowerCap? Module
Lowest to $84.6014

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4974 $52.2270
245+ $0.4082 $100.0090
380+ $0.3954 $150.2520
525+ $0.3827 $200.9175
680+ $0.3699 $251.5320
905+ $0.3316 $300.0980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess