EN
  • EN
  • DE

PT7C4307AWEX

Part No PT7C4307AWEX
Manufacturer Diodes Incorporated
Catalog Clock/Timing - Real Time Clocks
Description IC RTC CLK/CALENDAR I2C 8SOIC / Real Time Clock (RTC) IC Clock/Calendar 56B I²C, 2-Wire Serial 8-SOIC (0.154", 3.90mm Width)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing>Real Time Clocks
Mfr Diodes Incorporated
Series -
Package Tape & Reel (TR)
Product Status Obsolete
Type Clock/Calendar
Features Alarm, RAM, Square Wave Output
Memory Size 56B
Date Format YY-MM-DD-dd
Interface I²C, 2-Wire Serial
Voltage - Supply 4.5V ~ 5.5V
Voltage - Supply, Battery 2V ~ 3.5V
Current - Timekeeping (Max) 1.5mA @ 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
ECCN OBSOLETE
Standard Package 1 pcs
Win Source Part Number 1383224-PT7C4307AWEX
Ultra Librarian 3D Model Ultra Librarian PT7C4307AWEX CAD Model

Description

Introducing the PT7C4307AWEX Real-Time Clock from Diodes Incorporated

The PT7C4307AWEX is a state-of-the-art real-time clock (RTC) component designed and manufactured by Diodes Incorporated, a leading global provider of high-quality semiconductor products. This RTC is engineered to provide precise time and date information, making it an essential component in a wide range of electronic applications, from consumer electronics to industrial systems.

At the heart of the PT7C4307AWEX is its ability to maintain accurate timekeeping with minimal power consumption. It is particularly well-suited for battery-powered applications where power efficiency is critical. The device includes an integrated battery backup input, ensuring continuous timekeeping even when the main power supply is interrupted.

The PT7C4307AWEX features an I2C-bus interface, which allows for easy integration into existing designs. This interface supports fast data transfer rates, enabling quick and efficient communication between the RTC and the host processor. The device also includes a programmable clock output, interrupt output, and a power-fail indicator, providing additional functionality and flexibility for system design.

This RTC is capable of tracking seconds, minutes, hours, days, weeks, months, and years with leap year compensation up to the year 2100. It offers clock accuracy that complies with the stringent requirements of many applications, ensuring reliable performance over a wide temperature range.

Encased in a compact, surface-mount package, the PT7C4307AWEX is designed for space-constrained applications. Its small footprint and low profile make it an ideal choice for portable devices, where size and power considerations are paramount.

With its robust feature set and Diodes Incorporated's commitment to quality, the PT7C4307AWEX is the perfect choice for designers looking to incorporate a reliable timekeeping solution into their products. Whether it's for data logging, time-stamping, alarms, or other time-sensitive functions, this RTC offers the precision and reliability that modern electronic systems require.

For detailed specifications, application notes, and support resources, customers are encouraged to visit the Diodes Incorporated website or contact their local sales representative.

You May Also Be Interested in

Maxim Integrated
IC RTC CLK/CALENDAR SER 10-USOP
Need more? Email Us
Analog Devices Inc.
IC RTC CLK/CALENDAR PAR 48LQFP
Lowest to $20.3732
Maxim Integrated
IC RTC BINARY CNT I2C 8-USOP
Need more? Email Us
Analog Devices Inc.
IC RTC CLK/CALENDAR I2C 12WLP
Lowest to $3.4926
Elantec
IC RTC CLK/CALENDAR I2C 8SOIC
Need more? Email Us
Intersil
IC RTC CLK/CALENDAR I2C 14TSSOP
Need more? Email Us
Intersil
IC RTC CLK/CALENDAR I2C 8TSSOP
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24EDIP
Need more? Email Us
Microchip Technology
IC RTC CLK/CALENDAR SPI 10MSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3063 $58.7835
110+ $1.0718 $117.8980
170+ $1.0383 $176.5110
230+ $1.0049 $231.1270
300+ $0.9714 $291.4200
400+ $0.8709 $348.3600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,326 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess