EN
  • EN
  • DE
  • IT

PT7C4311WEX

Part No PT7C4311WEX
Manufacturer Diodes Incorporated
Catalog Clock/Timing - Real Time Clocks
Description IC RTC CLK/CALENDAR I2C 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Type Clock/Calendar
Features Leap Year, Square Wave Output, Y2K
Memory Size 56B
Date Format YY-MM-DD-dd
Supply Voltage - Operating 1.2 V to 5.5 V
Voltage - Supply, Battery 2 V to 5.5 V
Current - Timekeeping (Max) 70μA @ 1.5V to 5.5V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 026918-PT7C4311WEX
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PT7C4311WEX CAD Model

Description

The PT7C4311WEX from Diodes Incorporated is a highly integrated Real-Time Clock (RTC) module specifically designed for a broad range of applications. This RTC module provides precise time and date tracking, and is ideal for systems that require an accurate time base for various functions and features.

Key Features

  • Accuracy: The PT7C4311WEX boasts a high level of timekeeping accuracy, making it suitable for applications where precision is critical.
  • Battery Backup: It includes a battery backup input that maintains timekeeping in the event of a main power failure, ensuring consistent performance and reliability.
  • Low Power Consumption: Designed to be energy-efficient, this RTC module is optimal for battery-powered devices, consuming minimal power in both active and standby modes.
  • I2C Interface: The module features an I2C serial interface for easy integration into existing systems, providing a simple two-wire connection for communication.
  • Programmable Alarm and Timer Functions: It offers programmable alarms and timer functions, which can be used to trigger events or wake up a host processor from a low-power state.

Applications

The PT7C4311WEX is versatile and can be used in a variety of applications, including:

  • Consumer Electronics
  • Portable Instruments
  • Industrial Control Systems
  • Networking Equipment
  • Medical Devices

Technical Specifications

The module operates over a wide voltage range and temperature, making it suitable for diverse environmental conditions. It is available in a compact package, which is essential for space-constrained applications.

Conclusion

The PT7C4311WEX is a high-quality, reliable RTC module from Diodes Incorporated that offers a blend of performance, power efficiency, and convenience. It is a perfect choice for designers looking to add accurate timekeeping functionality to their systems with minimal design complexity.

You May Also Be Interested in

Maxim Integrated
IC RTC CLOCK/CALENDAR I2C 8DIP
Lowest to $1.3610
Maxim Integrated
IC RTC CLK/CALENDAR PAR 32EDIP
Need more? Email Us
Maxim Integrated
4096K NV SRAM & PHANTOM CLOCK / Real Time Clock (RTC) IC Phantom Time Chip 512KB Parallel 34-PowerCap? Module
Lowest to $94.7536
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24DIP
Lowest to $7.8982
Maxim Integrated
IC RTC CLK/CALENDAR PAR 28EDIP
Lowest to $27.2989
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24SOIC
Need more? Email Us
Maxim Integrated
IC RECORDER TEMP 8-BIT 24-DIP
Need more? Email Us
Texas Instruments
IC RTC CLK/CALENDAR PAR 28SOIC
Need more? Email Us
Maxim Integrated
1024K NV SRAM & PHANTOM CLOCK
Lowest to $36.9697

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
31+ $1.6157 $50.0867
67+ $1.5134 $101.3978
103+ $1.4623 $150.6169
148+ $1.3600 $201.2800
192+ $1.3089 $251.3088
239+ $1.2578 $300.6142
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 31 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess