EN
  • EN
  • DE

DS1616

Part No DS1616
Manufacturer Maxim Integrated
Catalog Clock/Timing - Real Time Clocks
Description IC RECORDER TEMP 8-BIT 24-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Real Time Clocks
Mfr Maxim Integrated
Series *
Package Tube
Product Status Discontinued
Programmable Not Verified
Type with Temp. Recorder
Memory Size 32B
Date Format YYYY-MM-DD
Interface 3-Wire Serial
Voltage - Supply 5V
Mounting Type Through Hole
Package / Case 24-DIP (0.600", 15.24mm)
Supplier Device Package 24-PDIP
Base Product Number DS1616
Standard Package 16 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 586182-DS1616
Ultra Librarian 3D Model Ultra Librarian DS1616 CAD Model

Description

Maxim Integrated's DS1616 Temperature Recorder

The DS1616 Temperature Recorder from Maxim Integrated is a sophisticated, high-precision data logging solution designed to monitor and record temperature over a wide range. This device is ideal for a variety of applications, including medical and industrial equipment, environmental monitoring, and food transportation, where accurate temperature data is crucial for quality control and regulatory compliance.

At the heart of the DS1616 is a high-accuracy temperature sensor that can measure temperatures from -40°C to +85°C, with an accuracy of ±0.5°C over the range of -10°C to +65°C. This ensures that users can rely on the data for making critical decisions. The device also features a large memory capacity, capable of storing up to 16,384 temperature readings, making it suitable for long-term deployments without the need for frequent data retrieval.

The DS1616 is housed in a compact, rugged package that is resistant to environmental factors such as moisture and dust, ensuring reliable performance in harsh conditions. It also includes a real-time clock (RTC) that provides a time stamp for each temperature reading, allowing for precise tracking of temperature changes over time.

One of the key benefits of the DS1616 is its ease of use. It comes with a user-friendly interface that allows for simple configuration and data retrieval. The device can be interfaced with a PC or microcontroller via its 1-Wire® communication protocol, which minimizes wiring complexity and simplifies integration into existing systems.

Maxim Integrated also provides software tools to support the DS1616, enabling users to visualize and analyze the recorded temperature data easily. These tools can help identify trends, generate reports, and export data for further analysis.

In summary, the DS1616 Temperature Recorder is a reliable, accurate, and user-friendly device that serves as an essential tool for any application where precise temperature monitoring and logging are required. Its robust design and comprehensive feature set make it a valuable asset for ensuring product quality and safety.

You May Also Be Interested in

Maxim Integrated
IC RTC CLK/CALENDAR PAR 24EDIP
Lowest to $23.8784
Maxim Integrated
IC RTC CLK/CALENDAR PAR 28EDIP / Real Time Clock (RTC) IC Clock/Calendar 32KB Parallel 28-DIP Module (0.600", 15.24mm)
Lowest to $74.7902
Maxim Integrated
IC RTC CLK/CALENDAR PAR 28PLCC
Lowest to $8.7314
Texas Instruments
IC RTC CLK/CALENDAR PAR 28SOIC
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR PAR 32EDIP
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24DIP / Real Time Clock (RTC) IC Clock/Calendar 242B Parallel 24-DIP (0.600", 15.24mm)
Lowest to $5.6581
Texas Instruments
IC RTC CLK/CALENDAR PAR 24-DIP
Lowest to $18.7702
Maxim Integrated
IC RTC CLK/CALENDAR PAR 34PCM
Lowest to $81.8181
Maxim Integrated
IC RTC PHANTOM CHIP PAR 28EDIP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess