EN
  • EN
  • DE
  • IT

PT7C4311ZEEX

Part No PT7C4311ZEEX
Manufacturer Diodes Incorporated
Catalog Clock/Timing - Real Time Clocks
Description IC RTC CAL I2C/2-WIRE SER 8TDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 19 Weeks
Features Real Time Clock (RTC) IC Clock/Calendar 56B I²C, 2-Wire Serial 8-WFDFN Exposed Pad
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-WFDFN Exposed Pad
Case / Package 8-TDFN (2x3)
Family Name PT7C4311
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 3000
Popularity High
Supply and Demand Status Limited
Win Source Part Number 890360-PT7C4311ZEEX
Ultra Librarian 3D Model Ultra Librarian PT7C4311ZEEX CAD Model

Description

Diodes Incorporated PT7C4311ZEEX Precision Timer IC

The PT7C4311ZEEX from Diodes Incorporated is a state-of-the-art precision timer integrated circuit designed for a wide range of applications requiring accurate timing pulses and oscillations. This high-performance device is a part of Diodes Incorporated's extensive range of timing solutions, known for their reliability and precision.

The PT7C4311ZEEX offers a stable and accurate timing circuit that can be used in monostable or astable mode. In monostable mode, the device produces a single pulse when triggered, with the duration determined by external components. In astable mode, the PT7C4311ZEEX generates a continuous square-wave output, which can be adjusted by varying the external resistors and capacitors.

One of the key features of the PT7C4311ZEEX is its low power consumption, making it an ideal choice for battery-operated devices. The IC operates over a wide voltage range, accommodating various power supply requirements, and ensures consistent performance over the full operating temperature range.

With its compact surface-mount package, the PT7C4311ZEEX is designed to save space on PCBs, making it suitable for high-density electronic applications. The device's small form factor and low profile contribute to its versatility in design, allowing engineers to incorporate it into a multitude of products without worrying about space constraints.

The PT7C4311ZEEX is commonly used in timing circuits for consumer electronics, industrial controls, and communication systems. Its precise timing capabilities are essential for applications such as pulse generation, time delay generation, and frequency division. The device's reliability and precision also make it a preferred choice for critical applications where timing accuracy is paramount.

Overall, the PT7C4311ZEEX from Diodes Incorporated represents a robust and reliable solution for designers looking to incorporate precise timing functions into their electronic designs. Its ease of use, coupled with the support and quality assurance from Diodes Incorporated, ensures that this precision timer IC meets the stringent requirements of modern electronic applications.

You May Also Be Interested in

Maxim Integrated
IC RTC CLK/CALENDAR PAR 28PLCC
Lowest to $9.7792
Maxim Integrated
IC RTC PHANTOM CHIP PAR 28EDIP
Need more? Email Us
Renesas Electronics America
IC RTC CLK/CALENDAR SPI 16SOIC
Lowest to $35.4925
Maxim Integrated
IC RTC CLK/CALENDAR PAR 28PLCC
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24SOIC
Need more? Email Us
Texas Instruments
IC RTC CLK/CALENDAR PAR 28SOIC
Lowest to $13.0092
Maxim Integrated
IC RTC CLK/CALENDAR PAR 28DIP / Real Time Clock (RTC) IC Clock/Calendar 114B Parallel 28-DIP (0.600", 15.24mm)
Lowest to $1.1306
Maxim Integrated
4096K NV SRAM & PHANTOM CLOCK / Real Time Clock (RTC) IC Phantom Time Chip 512KB Parallel 34-PowerCap? Module
Lowest to $94.7536
Maxim Integrated
IC RTC CLOCK/CALENDAR I2C 8DIP
Lowest to $0.3339

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2995 $64.9750
125+ $1.0664 $133.3000
190+ $1.0331 $196.2890
260+ $0.9997 $259.9220
335+ $0.9664 $323.7440
450+ $0.8664 $389.8800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess