EN
  • EN
  • DE
  • IT

BQ4802LYDW

Part No BQ4802LYDW
Manufacturer Texas Instruments
Catalog Clock/Timing - Real Time Clocks
Description IC RTC CLK/CALENDAR PAR 28SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Real Time Clocks
Mfr Texas Instruments
Package Tube
Product Status Active
Programmable Not Verified
Type Clock/Calendar
Features Alarm, Daylight Savings, Leap Year, Supervisor, Watchdog Timer
Date Format YY-MM-DD-dd
Interface Parallel
Voltage - Supply 2.7V ~ 3.6V
Voltage - Supply, Battery 2.4V ~ 4V
Current - Timekeeping (Max) 1.5mA (Typ) @ 2.7 V ~ 3.6 V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Base Product Number BQ4802
Standard Package 20 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 571658-BQ4802LYDW
Ultra Librarian 3D Model Ultra Librarian BQ4802LYDW CAD Model

Description

The BQ4802LYDW is a high-performance, real-time clock (RTC) module from Texas Instruments, designed to provide precise time and date information for a wide range of applications. This RTC module is particularly well-suited for systems that require reliable timekeeping, even in the absence of power, thanks to its integrated battery backup capabilities.

Key Features

  • Accurate Timekeeping: The device maintains accurate time and date down to seconds, minutes, hours, day, date, month, and year with leap year compensation up to the year 2100.
  • Battery Backup: The BQ4802LYDW includes a built-in battery backup input that allows for continuous timekeeping in the event of a primary power failure, ensuring that time data is not lost.
  • Low Power Consumption: Designed for energy efficiency, this RTC module consumes minimal power, making it ideal for battery-powered or energy-sensitive applications.
  • Wide Operating Temperature: It operates over an industrial temperature range, making it suitable for use in harsh environmental conditions.
  • Easy Integration: The module comes in a 24-pin DIP (Dual In-line Package) or 24-pin SOIC (Small Outline Integrated Circuit) package, which is easy to integrate into existing designs.
  • Multiple Interface Options: It supports both parallel and serial interfaces, allowing for flexibility in system design and integration.

Applications

The BQ4802LYDW is ideal for a variety of applications where accurate timekeeping is crucial. These include industrial systems, utility meters, data loggers, communication equipment, point of sale (POS) terminals, and many other embedded systems.

Additional Information

Texas Instruments provides comprehensive technical support and documentation for the BQ4802LYDW, including datasheets, application notes, and design resources to assist developers in implementing the RTC module in their projects.

For more information on pricing, availability, and ordering, please visit the Texas Instruments website or contact an authorized distributor.

You May Also Be Interested in

Texas Instruments
IC RTC CLK/CALENDAR PAR 24-DIP
Lowest to $21.0226
Maxim Integrated
IC RTC SYST CTRLR SER 20SOIC
Lowest to $4.4742
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24EDIP
Need more? Email Us
Texas Instruments
IC RTC CLK/CALENDAR PAR 28SOIC
Need more? Email Us
Maxim Integrated
4096K NV SRAM & PHANTOM CLOCK / Real Time Clock (RTC) IC Phantom Time Chip 512KB Parallel 34-PowerCap? Module
Lowest to $94.7536
Maxim Integrated
IC RTC CLK/CALENDAR SPI 20TSSOP
Lowest to $3.3283
Maxim Integrated
IC RTC CLK/CALENDAR PAR 28EDIP
Lowest to $27.2989
Maxim Integrated
IC RTC CLOCK/CALENDAR I2C 8DIP
Lowest to $0.3339
Maxim Integrated
IC RTC CLK/CALENDAR PAR 28PLCC
Lowest to $9.7792

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.0092 $65.0460
11+ $10.6743 $117.4173
17+ $10.3407 $175.7919
23+ $10.0071 $230.1633
29+ $9.6736 $280.5344
39+ $8.6728 $338.2392
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 844 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess