EN
  • EN
  • DE

PT7C5035BLC-2WF

Part No PT7C5035BLC-2WF
Manufacturer Diodes Incorporated
Catalog Clock/Timing - Application Specific
Description XOIC WAFER  /  IC 165MHz 1 Output Wafer
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Application Specific
Mfr Diodes Incorporated
Series PT7C5035
Package Tray
PLL No
Input Crystal
Output CMOS
Number of Circuits 1
Frequency - Max 165MHz
Voltage - Supply 1.6V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case Die
Supplier Device Package Wafer
Base Product Number PT7C5035
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Standard Package 1
Win Source Part Number 1086272-PT7C5035BLC-2WF
Ultra Librarian 3D Model Ultra Librarian PT7C5035BLC-2WF CAD Model

Description

Product Overview: PT7C5035BLC-2WF from Diodes Incorporated

The PT7C5035BLC-2WF is a cutting-edge, high-performance clock buffer from Diodes Incorporated, designed to meet the stringent requirements of modern electronic systems. This versatile and reliable component offers a perfect solution for applications that require precise clock distribution and signal conditioning.

Key Features and Benefits

  • Multiple Outputs: The device features two pairs of differential outputs, which are capable of driving CML, LVPECL, or LVDS signals, providing flexibility for a variety of design needs.
  • Wide Frequency Range: It supports a broad frequency range, making it suitable for diverse applications from low-frequency control circuits to high-frequency data processing and communication systems.
  • Low Jitter Performance: With its low jitter and skew characteristics, the PT7C5035BLC-2WF ensures high signal integrity, which is critical for maintaining the performance and reliability of the overall system.
  • Power Efficiency: The device is optimized for low power consumption, contributing to the energy efficiency of the systems it is used in.
  • Compact Packaging: Housed in a small 3x3 mm, 16-pin QFN package, the PT7C5035BLC-2WF is ideal for space-constrained applications.

Applications

The PT7C5035BLC-2WF is designed to serve a wide range of applications across various industries. It is particularly well-suited for:

  • High-speed data communications
  • Networking equipment such as routers, switches, and base stations
  • Storage systems and servers
  • Industrial control systems
  • Test and measurement equipment

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the PT7C5035BLC-2WF is no exception. It is manufactured to the highest industry standards, ensuring both durability and performance. Users can trust this clock buffer to deliver consistent operation over its intended lifespan, even under challenging conditions.

In summary, the PT7C5035BLC-2WF from Diodes Incorporated represents a blend of performance, efficiency, and versatility, making it an excellent choice for designers looking to enhance the clock management capabilities of their electronic systems.

You May Also Be Interested in

Renesas Electronics America
IC CLOCK MANANGEMENT / IC Output
Lowest to $4.6928
Infineon Technologies
IC CLOCK GEN XDR 28-TSSOP
Lowest to $16.1180
Renesas Electronics America
IC CLK MUX PCIE 2 TO 1 16TSSOP
Lowest to $43.6568
Renesas Electronics America
IC FREQ TIMING GENERATOR 28TSSOP
Need more? Email Us
Texas Instruments
IC PLL CLOCK DRIVER 1.8V 52-BGA
Lowest to $8.8720
Renesas Electronics America
IC CLOCK MANANGEMENT / IC Output
Lowest to $27.0928
Analog Devices Inc.
IC CLK/DATA RECOVR W/AMP 32LFCSP
Lowest to $115.2715
Renesas Electronics America
9DB1200B - Clock Driver, 9DB, 2
Lowest to $99.8382
Renesas Electronics America
IC TIMING CLOCK / IC Output
Lowest to $32.6415

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess