Diodes Incorporated PT7M8202B15TA5EX Overview
The PT7M8202B15TA5EX from Diodes Incorporated is a high-performance, low-dropout linear regulator (LDO) designed for a wide range of applications. This component is engineered to provide a stable and reliable power supply, making it an ideal choice for sensitive electronic devices where voltage regulation is critical.
Key Features
- Output Voltage: The PT7M8202B15TA5EX provides a fixed output voltage of 1.5V, suitable for low-voltage digital and analog circuits.
- High Accuracy: It offers excellent load and line regulation, ensuring a steady voltage supply even under varying operating conditions.
- Low Dropout: With its low dropout feature, this LDO can maintain regulation with a minimal difference between the input and output voltages, enhancing efficiency in battery-operated devices.
- Current Capacity: The device is capable of delivering up to 150mA of output current, catering to a broad range of power requirements.
- Thermal Protection: Built-in thermal shutdown protection safeguards the device from overheating, enhancing its reliability and longevity.
- Package: The PT7M8202B15TA5EX is available in a compact SOT-23 package, making it suitable for space-constrained applications.
Applications
Due to its versatility and high performance, the PT7M8202B15TA5EX is well-suited for a variety of applications, including but not limited to:
- Portable and battery-powered devices
- Microcontrollers and digital logic supplies
- Wireless communication systems
- Power management for PDAs, GPS devices, and smartphones
- Consumer electronics such as cameras and audio players
With its precision voltage regulation and robust protection features, the PT7M8202B15TA5EX from Diodes Incorporated stands out as a reliable power solution for designers looking to enhance the performance and stability of their electronic products.