EN
  • EN
  • DE

PT8A2704WE

Part No PT8A2704WE
Manufacturer Diodes Incorporated
Catalog PMIC - Battery Chargers
Description IC BAT CHG MULT-CHEM 1-8CL 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 8 Weeks
Features Charger IC Multi-Chemistry 8-SOIC
Manufacturer Diodes Incorporated
Package Tube
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name PT8A2704
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 100
Popularity High
Supply and Demand Status Limited
Win Source Part Number 890401-PT8A2704WE
Ultra Librarian 3D Model Ultra Librarian PT8A2704WE CAD Model

Description

Overview of PT8A2704WE

The PT8A2704WE is a cutting-edge solution from Diodes Incorporated, designed to cater to the ever-evolving needs of modern electronics. This product is a testament to Diodes Incorporated's commitment to providing high-quality and reliable components that enhance the performance and efficiency of electronic systems.

Key Features

  • High Precision: The PT8A2704WE boasts exceptional accuracy, which is crucial for applications requiring precise control and measurements.
  • Low Power Consumption: With energy efficiency being a critical factor in electronic design, this product offers low power consumption, making it ideal for battery-powered devices.
  • Robust Performance: Engineered to withstand challenging conditions, the PT8A2704WE ensures consistent performance even in harsh environments.
  • Compact Design: Its small footprint allows for integration into space-constrained applications, providing flexibility in design without compromising on functionality.

Applications

The versatility of the PT8A2704WE makes it suitable for a wide range of applications, including but not limited to:

  • Automotive systems
  • Industrial controls
  • Consumer electronics
  • Power management modules

Technical Specifications

The PT8A2704WE is built to meet stringent technical requirements, ensuring it delivers optimal performance across various parameters. Some of its key specifications include:

  • Operating Voltage Range: Suitable for various power supply configurations.
  • Temperature Range: Capable of operating over a wide temperature range, making it adaptable to different working conditions.
  • Package Type: Available in a user-friendly package that simplifies the assembly process and provides reliable connections.

Quality and Reliability

Diodes Incorporated is known for its dedication to quality, and the PT8A2704WE is no exception. Each unit undergoes rigorous testing to ensure it meets the highest standards of reliability and performance. Customers can trust that they are getting a product that will not only meet but exceed their expectations in terms of durability and longevity.

In summary, the PT8A2704WE from Diodes Incorporated is a superior product that offers precision, efficiency, and versatility. It is an ideal choice for designers and engineers looking to enhance their electronic systems with a reliable and high-performing component.

You May Also Be Interested in

Maxim Integrated
IC NIMH CHARGER 16TSSOP
Lowest to $13.0963
Linear Technology
IC CHARGER BATT CONST V/I 28SSOP / Switching Battery Charger Li-Ion/Li-Pol/NiCD/NiMH 1500mA 8.2V/8.4V 28-Pin SSOP N Tube
Lowest to $5.0386
Texas Instruments
IC CDMA PMU CHRGR USB ADAPTER / Power Management Unit to 49-Pin DSBGA T/R
Lowest to $3.7536
Linear Technology
IC CHARGER BATT CONST V/I 28SSOP / Switching Battery Charger Li-Ion/NiCD/NiMH 2000mA 1V to 20V Automotive 28-Pin SSOP N Tube
Need more? Email Us
Linear Technology
IC CHARGER BATTERY LI-ION 36QFN / Switching Battery Charger Li-Ion/Li-Pol 4000mA 4.2V Automotive 36-Pin QFN EP Tube
Lowest to $31.2813
Intersil
IC BATT CHG 2 - 4 CELL 4X4 QFN / Battery Charger 32-Pin TQFN EP T/R
Lowest to $4.3333
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 2000mA 20V 8-Pin(7+Tab) DDPAK Tube
Lowest to $4.6216
Linear Technology
IC CHRG MGMT LI-ION/LI-POL 36QFN / Switching Battery Charger Li-Ion/Li-Pol 4000mA 4.1V Automotive 36-Pin QFN EP Tube
Lowest to $17.4627
Maxim Integrated
IC NIMH CHARGER QUAD 20TSSOP
Lowest to $3.0850

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.9111 $59.6444
10+ $12.2349 $122.3490
15+ $11.8526 $177.7890
21+ $11.4703 $240.8763
27+ $11.0880 $299.3760
35+ $9.9411 $347.9385
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,270 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess